Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4420YMM TR MIC4420YMM TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 044765-MIC4420YMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044765-MIC4420YMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4420YMM TR - 044765-MIC4420YMM TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4420YMM TR
044765-MIC4420YMM TR
PMIC - PMIC - Gate Drivers - MIC4420YMM TR 044765-MIC4420YMM TR
Manufacturer: Microchip Technology Win Source Part Number: 044765-MIC4420YMM TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-MSOP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 044765-MIC4420YMM TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-MSOP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 044765-MIC4420YMM TR
Product Name PMIC - PMIC - Gate Drivers - MIC4420YMM TR
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5100AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110908APAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
Single FETs, MOSFETs - 2N7002CKVL-ND - DigiKey
Specs
Polarity N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
Transistor Grade / Operating Range Automotive
View Details
4 suppliers