Microchip Technology, Inc. Gate Drivers MIC4420CN

Description
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet
Description
Low-Side Gate Driver IC Non-Inverting 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Drivers - MIC4420CN-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
MIC4420CN-ND
Gate Drivers MIC4420CN-ND
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - MIC4420CN - 208353-MIC4420CN - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4420CN
208353-MIC4420CN
PMIC - PMIC - Gate Drivers - MIC4420CN 208353-MIC4420CN
Manufacturer: Microchip Technology Win Source Part Number: 208353-MIC4420CN Packaging: Tube/Rail Mounting: Through Hole Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 150°C (TJ) Case / Package: 8-PDIP Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 208353-MIC4420CN
Packaging: Tube/Rail
Mounting: Through Hole
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 150°C (TJ)
Case / Package: 8-PDIP
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns

Buy Now Datasheet
Singapore, Singapore
Gate Driver IC
730-MIC4420CN
Gate Driver IC 730-MIC4420CN
IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4420CN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420CN can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8DIP Product overview: MIC4420CN from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4420CN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - MIC4420CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4420CN
Gate Drivers MIC4420CN
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet
Gate Drivers - MIC4420CN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4420CN
Gate Drivers MIC4420CN
Low-Side Gate Driver IC Non-Inverting 8-PDIP

Low-Side Gate Driver IC Non-Inverting 8-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number MIC4420CN-ND 208353-MIC4420CN 730-MIC4420CN MIC4420CN
Product Name Gate Drivers PMIC - PMIC - Gate Drivers - MIC4420CN Gate Driver IC Gate Drivers
Driver Type Low-side Low-side Low-side; Low-Side Low-side
Output Configuration Noninverting Noninverting Noninverting; Non-Inverting Inverting; Noninverting
Output Current 6 amps 6 amps 6 amps 6 amps
Supply Voltage 4.5 to 18 volts 4.5 to 18 volts 4.5 to 18 volts
Rise Time 12 ns 12 ns 12 ns 12 ns
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53358BD10969-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Clock Buffers, Drivers - CGS64B2528WM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Package Type SOIC; 20-SOIC (0.295\", 7.50mm Width)
Packing Method Tube; Tube; Other
View Details
 - 74HCT238PW-Q100J - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details