Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4420BM MIC4420BM

Description
Manufacturer: Microchip Technology Win Source Part Number: 111549-MIC4420BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 111549-MIC4420BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4420BM - 111549-MIC4420BM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4420BM
111549-MIC4420BM
PMIC - PMIC - Gate Drivers - MIC4420BM 111549-MIC4420BM
Manufacturer: Microchip Technology Win Source Part Number: 111549-MIC4420BM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 6A, 6A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 12ns, 13ns

Manufacturer: Microchip Technology
Win Source Part Number: 111549-MIC4420BM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 12ns, 13ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 111549-MIC4420BM
Product Name PMIC - PMIC - Gate Drivers - MIC4420BM
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

 - LM5109ASD - Rochester Electronics
Specs
Package Type SOLCC8
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFP2602-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-247; TO-247-3
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 2139167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details
60 V, 360 mA N-channel Trench MOSFET - BSS138BKVL - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
Package Type SOT23; SOT23 SOT23
View Details
5 suppliers