Microchip Technology, Inc. 6A Non-Inverting Peak Low Side MOSFET Driver MIC4420

Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS
Description
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4420 is a non-inverting 6A peak low-side MOSFET driver built with BiCMOS/DMOS technology for latch-up protection and rail-to-rail output swing. It operates from 4.5V to 18V supply voltage, accepts logic inputs from 2.4V to V_S, and withstands input voltage swings as low as -5V relative to ground. The device offers matched rise and fall times of 25ns (typical), output delay of 55ns (typical), and output resistance of 2.5Ω (maximum). It can drive capacitive loads up to 10,000pF and has a peak output current capability of 6A. The MIC4420 is available in 8-lead PDIP, SOIC, MSOP, and 5-lead TO-220 packages, with an operating junction temperature range up to +150°C and an industrial ambient temperature range of -40°C to +85°C. It is RoHS compliant and meets AEC-Q200 qualifications.

Datasheet Summary
Powered by GS/AI

The MIC4420 is a non-inverting 6A peak low-side MOSFET driver built with BiCMOS/DMOS technology for latch-up protection and rail-to-rail output swing. It operates from 4.5V to 18V supply voltage, accepts logic inputs from 2.4V to V_S, and withstands input voltage swings as low as -5V relative to ground. The device offers matched rise and fall times of 25ns (typical), output delay of 55ns (typical), and output resistance of 2.5Ω (maximum). It can drive capacitive loads up to 10,000pF and has a peak output current capability of 6A. The MIC4420 is available in 8-lead PDIP, SOIC, MSOP, and 5-lead TO-220 packages, with an operating junction temperature range up to +150°C and an industrial ambient temperature range of -40°C to +85°C. It is RoHS compliant and meets AEC-Q200 qualifications.

Suppliers

Company
Product
Description
Supplier Links
6A Non-Inverting Peak Low Side MOSFET Driver - MIC4420 - Microchip Technology, Inc.
Chandler, AZ, United States
6A Non-Inverting Peak Low Side MOSFET Driver
MIC4420
6A Non-Inverting Peak Low Side MOSFET Driver MIC4420
MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications. Additional Features CMOS construction Latch-up protected: will withstand >500mA reverse output current Logic input withstands negative swing of up to 5V Matched rise and fall times of 25ns High peak output current at 6A Wide operating range from 4.5V to 18V High capacitive load drive of 10,000pF Low delay time of 55ns typical Low delay time 55ns typ. Logic high input for any voltage from 2.4V to VS Low equivalent input capacitance (typ.) 6pF Low supply current 450µA with logic 1 input Low output impedance 2.5Ω Output voltage swing within 25mV of ground or VS

MIC4420, MIC4429 and MIC429 MOSFET drivers are tough, efficient, and easy to use. The MIC4429 and MIC429 are inverting drivers, while the MIC4420 is a non-inverting driver. They are capable of 6A (peak) output and can drive the largest MOSFETs with an improved safe operating margin. The MIC4420/4429/429 accepts any logic input from 2.4V to VS without external speed-up capacitors or resistor networks. Proprietary circuits allow the input to swing negative by as much as 5V without damaging the part. Additional circuits protect against damage from electrostatic discharge. MIC4420/4429/429 drivers can replace three or more discrete components, reducing PCB area requirements, simplifying product design, and reducing assembly cost. Modern BiCMOS/DMOS construction guarantees freedom from latch-up. The rail-to-rail swing capability helps ensure adequate gate voltage to the MOSFET during power up/down sequencing. Note: See MIC4120/4129 for high power and narrow pulse applications.

Additional Features

    • CMOS construction
    • Latch-up protected: will withstand >500mA reverse output current
    • Logic input withstands negative swing of up to 5V
    • Matched rise and fall times of 25ns
    • High peak output current at 6A
    • Wide operating range from 4.5V to 18V
    • High capacitive load drive of 10,000pF
    • Low delay time of 55ns typical
    • Low delay time 55ns typ.
    • Logic high input for any voltage from 2.4V to VS
    • Low equivalent input capacitance (typ.) 6pF
    • Low supply current 450µA with logic 1 input
    • Low output impedance 2.5Ω
    • Output voltage swing within 25mV of ground or VS
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4420
Product Name 6A Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data