Manufacturer: Microchip Technology
Win Source Part Number: 117580-MIC4417YM4-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 16ns
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
IC GATE DRVR LOW-SIDE SOT143 Product overview: MIC4417YM4-TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4417YM4-TR can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting SOT-143
Low-Side Gate Driver IC Inverting SOT-143
Low-Side Gate Driver IC Inverting SOT-143
Low-Side Gate Driver IC Inverting SOT-143
DRIVER, MOSFET, ITTYBITTY LOW SIDE; Driver Configuration:Low Side; Peak Output Current:1.2A; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Driver Case Style:SOT-143; No. of Pins:4Pins; Input Delay:33ns; Output Delay:23ns; RoHS Compliant: Yes
MOSFET DRIVER, -40 TO 85DEG C; No. of Channels:1Channels; Driver Configuration:Low Side; Power Switch Type:MOSFET; No. of Pins:4Pins; Driver Case Style:SOT-143; Input Type:Inverting; Source Current:1.2A; Sink Current:1.2A RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE SOT143
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 117580-MIC4417YM4-TR | 730-MIC4417YM4-TR | 576-1188-2-ND | MIC4417YM4-TR | 64AH4126 | 52AH1162 | MIC4417YM4-TR |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4417YM4-TR | Gate Driver IC | Gate Drivers | Gate Drivers | Driver, Mosfet, Ittybitty Low Side; Driver Configuration Microchip | Mosfet Driver, -40 To 85Deg C; No. Of Channels Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Driver Type | Low-side | Low-side; Low-Side | Low-side | Low-side | Low-side | ||
| Output Current | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | 1.2 amps | ||
| Supply Voltage | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 4.5 to 18 volts | 18 to 4.5 volts | |
| Rise Time | 14 ns | 14 ns | 14 ns | 14 ns | |||
| Fall Time | 16 ns | 16 ns | 16 ns | 16 ns |