Microchip Technology, Inc. Gate Driver IC MIC4416BM4TR

Description
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-MIC4416BM4TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4416BM4TR
Gate Driver IC 730-MIC4416BM4TR
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4TR can be used for catalog matching and distributor lookup.

IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4TR from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4416BM4TR - 208352-MIC4416BM4TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4416BM4TR
208352-MIC4416BM4TR
PMIC - PMIC - Gate Drivers - MIC4416BM4TR 208352-MIC4416BM4TR
Manufacturer: Microchip Technology Win Source Part Number: 208352-MIC4416BM4TR Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 16ns Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 208352-MIC4416BM4TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 16ns
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-MIC4416BM4TR 208352-MIC4416BM4TR
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4416BM4TR
Driver Type Low-side; Low-Side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting
Output Current 1.2 amps 1.2 amps
Package Type Reel - TR SOT-143
Packing Method Reel - TR; Other Tape Reel; Reel - TR; Other
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - APM80951KNBATR - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 1; 1
Output Configuration Inverting; Buck
Output Voltage 5 volts
View Details
Gate Driver ICs - 1EDI60N12AF - Infineon Technologies AG
Infineon Technologies AG
Specs
Driver Type High-side
Output Current 10 amps
Supply Voltage 3.1 to 17 volts
View Details
2 suppliers
 - 26LS29/BEA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP16
Packing Method Tube; Tube; Other
View Details
Clock Buffers, Drivers - SI5330C-B00209-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 250000 kHz
View Details