Microchip Technology, Inc. Gate Driver IC MIC4416BM4

Description
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gate Driver IC - 730-MIC4416BM4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Gate Driver IC
730-MIC4416BM4
Gate Driver IC 730-MIC4416BM4
IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4 can be used for catalog matching and distributor lookup.

IC DRIVER MOSF LOW SIDE SOT143-4 Product overview: MIC4416BM4 from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4416BM4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Gate Drivers - MIC4416BM4 - 092742-MIC4416BM4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4416BM4
092742-MIC4416BM4
PMIC - PMIC - Gate Drivers - MIC4416BM4 092742-MIC4416BM4
Manufacturer: Microchip Technology Win Source Part Number: 092742-MIC4416BM4 Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Single Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.2A, 1.2A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: SOT-143 Supply Voltage - Operating: 4.5 V to 18 V Rise and Fall Time: 14ns, 16ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 092742-MIC4416BM4
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Single
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.2A, 1.2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SOT-143
Supply Voltage - Operating: 4.5 V to 18 V
Rise and Fall Time: 14ns, 16ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Gate Drivers Gate Drivers
Product Number 730-MIC4416BM4 092742-MIC4416BM4
Product Name Gate Driver IC PMIC - PMIC - Gate Drivers - MIC4416BM4
Driver Type Low-side; Low-Side Low-side
Output Configuration Noninverting; Non-Inverting Noninverting
Output Current 1.2 amps 1.2 amps
Package Type Reel - TR SOT-143
Packing Method Reel - TR; Other Tape Reel; Reel - TR; Other
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - SI53315-B-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 1.25E6 kHz
View Details
Clock Buffers, Drivers - CGS2535TVX - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 5.25 volts
Switching Frequency 125000 kHz
View Details
LED Drivers - NCR402U - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Packing Method Bulk; Bulk; Other
View Details