The MIC4416 is a non-inverting low-side MOSFET driver designed to switch N-channel enhancement-type MOSFETs using a TTL-compatible control signal. It operates from a +4.5V to +18V supply voltage and delivers a nominal peak output current of 1.2A. The device has a typical output resistance of 3.5Ω at 18V supply and 7.8Ω at 5V supply, with a maximum output offset of 25mV from supply or ground. It is packaged in a 4-lead SOT-143 and rated for an ambient temperature range of -40°C to +85°C. The control input tolerates -20V and includes ESD protection.
The MIC4416 and MIC4417 IttyBitty® low-side MOSFET drivers are designed to switch an N-Channel enhancement-type MOSFET from a TTL-compatible control signal in low-side switch applications. The MIC4416 is noninverting and the MIC4417 is inverting. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. Their tiny 4-lead SOT-143 package uses minimum space. The MIC4416/7 is powered from a +4.5V to +18V supply voltage. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-Channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with logic-level N-Channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4416 is available in the SOT-143 package and is rated for -40°C to +85°C ambient temperature range.
Additional Features
| Microchip Technology, Inc. | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4416 |
| Product Name | Non-Inverting Low Side MOSFET Driver |