Microchip Technology, Inc. 1.5A Non-Inverting Low Side MOSFET Driver MIC4414

Description
The MIC4414 and MIC4415 are low-side MOSFET drivers designed to switch an N-channel enhancement type MOSFET in low-side switch applications. The MIC4414 is a non-inverting driver and the MIC4415 is an inverting driver. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. The MIC4414/15 are powered from a 4.5V to 18V supply and can sink and source peak currents up to 1.5A, switching a 1000pF capacitor in 12ns. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with many logic-level N-channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4414 and MIC4415 are available in an ultra-small 4-pin 1.2mm x 1.2mm thin QFN package and is rated for –40°C to +125°C junction temperature range. Additional Features Ultra-small 4-pin 1.2mm x 1.2mm thin QFN package +4.5V to +18V operating supply voltage range 1.5A peak current 3.5Ω output resistance at 18V 9Ω output resistance at 5V Low steady-state supply current 77µA control input low 445µA control input high 12ns rise and fall times into 1000pF load MIC4414 (non-inverting) MIC4415 (inverting) -40°C to +125°C junction temperature range
Description
The MIC4414 and MIC4415 are low-side MOSFET drivers designed to switch an N-channel enhancement type MOSFET in low-side switch applications. The MIC4414 is a non-inverting driver and the MIC4415 is an inverting driver. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. The MIC4414/15 are powered from a 4.5V to 18V supply and can sink and source peak currents up to 1.5A, switching a 1000pF capacitor in 12ns. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with many logic-level N-channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4414 and MIC4415 are available in an ultra-small 4-pin 1.2mm x 1.2mm thin QFN package and is rated for –40°C to +125°C junction temperature range. Additional Features Ultra-small 4-pin 1.2mm x 1.2mm thin QFN package +4.5V to +18V operating supply voltage range 1.5A peak current 3.5Ω output resistance at 18V 9Ω output resistance at 5V Low steady-state supply current 77µA control input low 445µA control input high 12ns rise and fall times into 1000pF load MIC4414 (non-inverting) MIC4415 (inverting) -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4414 is a non-inverting low-side MOSFET driver designed to switch N-channel enhancement mode MOSFETs. It operates from a 4.5V to 18V supply and delivers 1.5A peak source and sink current with 12ns rise and fall times into a 1000pF load. The output voltage swing matches the supply voltage, enabling compatibility with both standard and logic-level MOSFETs. It is packaged in a 4-pin 1.2mm x 1.2mm thin QFN and rated for a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MIC4414 is a non-inverting low-side MOSFET driver designed to switch N-channel enhancement mode MOSFETs. It operates from a 4.5V to 18V supply and delivers 1.5A peak source and sink current with 12ns rise and fall times into a 1000pF load. The output voltage swing matches the supply voltage, enabling compatibility with both standard and logic-level MOSFETs. It is packaged in a 4-pin 1.2mm x 1.2mm thin QFN and rated for a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
1.5A Non-Inverting Low Side MOSFET Driver - MIC4414 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Non-Inverting Low Side MOSFET Driver
MIC4414
1.5A Non-Inverting Low Side MOSFET Driver MIC4414
The MIC4414 and MIC4415 are low-side MOSFET drivers designed to switch an N-channel enhancement type MOSFET in low-side switch applications. The MIC4414 is a non-inverting driver and the MIC4415 is an inverting driver. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. The MIC4414/15 are powered from a 4.5V to 18V supply and can sink and source peak currents up to 1.5A, switching a 1000pF capacitor in 12ns. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with many logic-level N-channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4414 and MIC4415 are available in an ultra-small 4-pin 1.2mm x 1.2mm thin QFN package and is rated for –40°C to +125°C junction temperature range. Additional Features Ultra-small 4-pin 1.2mm x 1.2mm thin QFN package +4.5V to +18V operating supply voltage range 1.5A peak current 3.5Ω output resistance at 18V 9Ω output resistance at 5V Low steady-state supply current 77µA control input low 445µA control input high 12ns rise and fall times into 1000pF load MIC4414 (non-inverting) MIC4415 (inverting) -40°C to +125°C junction temperature range

The MIC4414 and MIC4415 are low-side MOSFET drivers designed to switch an N-channel enhancement type MOSFET in low-side switch applications. The MIC4414 is a non-inverting driver and the MIC4415 is an inverting driver. These drivers feature short delays and high peak current to produce precise edges and rapid rise and fall times. The MIC4414/15 are powered from a 4.5V to 18V supply and can sink and source peak currents up to 1.5A, switching a 1000pF capacitor in 12ns. The on-state gate drive output voltage is approximately equal to the supply voltage (no internal regulators or clamps). High supply voltages, such as 10V, are appropriate for use with standard N-channel MOSFETs. Low supply voltages, such as 5V, are appropriate for use with many logic-level N-channel MOSFETs. In a low-side configuration, the driver can control a MOSFET that switches any voltage up to the rating of the MOSFET. The MIC4414 and MIC4415 are available in an ultra-small 4-pin 1.2mm x 1.2mm thin QFN package and is rated for –40°C to +125°C junction temperature range.

Additional Features

    • Ultra-small 4-pin 1.2mm x 1.2mm thin QFN package
    • +4.5V to +18V operating supply voltage range
    • 1.5A peak current
      • 3.5Ω output resistance at 18V
      • 9Ω output resistance at 5V
    • Low steady-state supply current
      • 77µA control input low
      • 445µA control input high
    • 12ns rise and fall times into 1000pF load
    • MIC4414 (non-inverting)
    • MIC4415 (inverting)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4414
Product Name 1.5A Non-Inverting Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data