Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
IC GATE DRVR LOW-SIDE 8MSOP
Low-Side Gate Driver IC Inverting, Non-Inverting 8-MSOP-EP
Gate Drivers Dual 4A High Speed MOSFET Drivers with Enable
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | MIC4225YMME-TR-ND | MIC4225YMME-TR | MIC4225YMME-TR | MIC4225YMME-TR |
| Product Name | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers | Gate Drivers |
| Driver Type | Low-side | Low-side | ||
| Output Configuration | Noninverting | Inverting; Noninverting | ||
| Output Current | 4 amps | 4 amps | ||
| Supply Voltage | 4.5 to 18 volts | 18 to 4.5 volts | 4.5 to 18 volts | |
| Rise Time | 15 ns | 15 ns |