Microchip Technology, Inc. 4A Dual Inverting+Non-Inverting Low Side MOSFET Driver with Enable MIC4225

Description
The MIC4223/MIC4224/MIC4 225 are a family of a dual 4A, high-speed, low-side MOSFET drivers with logic-level driver enables. The devices are fabricated on Bipolar/CMOS/DMOS (BCD) process and operate from a 4.5V to 18V supply voltage. The devices parallel Bipolar and CMOS output stage architecture provides high current throughout the MOSFETs Miller Region allowing the driver to sink and source 4A of peak current from a 12V supply and quickly charge and discharge a 2000pF load capacitance in under 15ns, while allowing the outputs to swing within 0.3V of V DD and 0.16V of ground. The MIC4223/MIC4224/MIC4 225 driver and enable inputs feature TTL and CMOS logic-level thresholds which are independent of supply voltage. Each driver features a dedicated active-high enable input which is internally pulled high to VDD through 100kΩ, allowing the pins to be left unconnected if it is not required to disable the driver outputs. The driver inputs have been designed to protect against ground bounce and are protected to withstand -5V of voltage swing at -40mA. Driver outputs are also protected to withstand 500mA of reverse current. The MIC4223/MIC4224/MIC4 225 are available in three configurations using industry standard pin out; dual inverting (MIC4223), dual non-inverting (MIC4224) and complimentary (MIC4225). They are available in 8-pin SOIC and thermally enhanced ePadD 8-pin MSOP and support operating junction temperatures from -40°C to +125°C. Additional Features 4.5V to 18V supply voltage operating range High peak source/sink current ±3A at VDD = 8V ±4A at VDD = 12V 15ns/15ns rise and fall times with 2000pF load 25ns/35ns (rising/falling) input propagation delay 20ns/45ns (rising/falling) enable propagation delay Active-high driver enable inputs with 100kΩ pull-ups CMOS and TTL logic input and enable thresholds independent of supply voltage Driver input protection to -5V at -40mA Output latch-up protection to >500mA reverse current Industry standard pin out with two package options ePad MSOP-8 ( θJA = 60°C/W) 8-pin SOIC ( θJA = 120°C/W) Available in dual-inverting (MIC4223), dual non-inverting (MIC4224) and complementary (MIC4225) Dual output drive by paralleling channels -40°C to +125°C operating junction temperature range
Datasheet
Description
The MIC4223/MIC4224/MIC4 225 are a family of a dual 4A, high-speed, low-side MOSFET drivers with logic-level driver enables. The devices are fabricated on Bipolar/CMOS/DMOS (BCD) process and operate from a 4.5V to 18V supply voltage. The devices parallel Bipolar and CMOS output stage architecture provides high current throughout the MOSFETs Miller Region allowing the driver to sink and source 4A of peak current from a 12V supply and quickly charge and discharge a 2000pF load capacitance in under 15ns, while allowing the outputs to swing within 0.3V of V DD and 0.16V of ground. The MIC4223/MIC4224/MIC4 225 driver and enable inputs feature TTL and CMOS logic-level thresholds which are independent of supply voltage. Each driver features a dedicated active-high enable input which is internally pulled high to VDD through 100kΩ, allowing the pins to be left unconnected if it is not required to disable the driver outputs. The driver inputs have been designed to protect against ground bounce and are protected to withstand -5V of voltage swing at -40mA. Driver outputs are also protected to withstand 500mA of reverse current. The MIC4223/MIC4224/MIC4 225 are available in three configurations using industry standard pin out; dual inverting (MIC4223), dual non-inverting (MIC4224) and complimentary (MIC4225). They are available in 8-pin SOIC and thermally enhanced ePadD 8-pin MSOP and support operating junction temperatures from -40°C to +125°C. Additional Features 4.5V to 18V supply voltage operating range High peak source/sink current ±3A at VDD = 8V ±4A at VDD = 12V 15ns/15ns rise and fall times with 2000pF load 25ns/35ns (rising/falling) input propagation delay 20ns/45ns (rising/falling) enable propagation delay Active-high driver enable inputs with 100kΩ pull-ups CMOS and TTL logic input and enable thresholds independent of supply voltage Driver input protection to -5V at -40mA Output latch-up protection to >500mA reverse current Industry standard pin out with two package options ePad MSOP-8 ( θJA = 60°C/W) 8-pin SOIC ( θJA = 120°C/W) Available in dual-inverting (MIC4223), dual non-inverting (MIC4224) and complementary (MIC4225) Dual output drive by paralleling channels -40°C to +125°C operating junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
4A Dual Inverting+Non-Inverting Low Side MOSFET Driver with Enable - MIC4225 - Microchip Technology, Inc.
Chandler, AZ, United States
4A Dual Inverting+Non-Inverting Low Side MOSFET Driver with Enable
MIC4225
4A Dual Inverting+Non-Inverting Low Side MOSFET Driver with Enable MIC4225
The MIC4223/MIC4224/MIC4 225 are a family of a dual 4A, high-speed, low-side MOSFET drivers with logic-level driver enables. The devices are fabricated on Bipolar/CMOS/DMOS (BCD) process and operate from a 4.5V to 18V supply voltage. The devices parallel Bipolar and CMOS output stage architecture provides high current throughout the MOSFETs Miller Region allowing the driver to sink and source 4A of peak current from a 12V supply and quickly charge and discharge a 2000pF load capacitance in under 15ns, while allowing the outputs to swing within 0.3V of V DD and 0.16V of ground. The MIC4223/MIC4224/MIC4 225 driver and enable inputs feature TTL and CMOS logic-level thresholds which are independent of supply voltage. Each driver features a dedicated active-high enable input which is internally pulled high to VDD through 100kΩ, allowing the pins to be left unconnected if it is not required to disable the driver outputs. The driver inputs have been designed to protect against ground bounce and are protected to withstand -5V of voltage swing at -40mA. Driver outputs are also protected to withstand 500mA of reverse current. The MIC4223/MIC4224/MIC4 225 are available in three configurations using industry standard pin out; dual inverting (MIC4223), dual non-inverting (MIC4224) and complimentary (MIC4225). They are available in 8-pin SOIC and thermally enhanced ePadD 8-pin MSOP and support operating junction temperatures from -40°C to +125°C. Additional Features 4.5V to 18V supply voltage operating range High peak source/sink current ±3A at VDD = 8V ±4A at VDD = 12V 15ns/15ns rise and fall times with 2000pF load 25ns/35ns (rising/falling) input propagation delay 20ns/45ns (rising/falling) enable propagation delay Active-high driver enable inputs with 100kΩ pull-ups CMOS and TTL logic input and enable thresholds independent of supply voltage Driver input protection to -5V at -40mA Output latch-up protection to >500mA reverse current Industry standard pin out with two package options ePad MSOP-8 ( θJA = 60°C/W) 8-pin SOIC ( θJA = 120°C/W) Available in dual-inverting (MIC4223), dual non-inverting (MIC4224) and complementary (MIC4225) Dual output drive by paralleling channels -40°C to +125°C operating junction temperature range

The MIC4223/MIC4224/MIC4225 are a family of a dual 4A, high-speed, low-side MOSFET drivers with logic-level driver enables. The devices are fabricated on Bipolar/CMOS/DMOS (BCD) process and operate from a 4.5V to 18V supply voltage. The devices parallel Bipolar and CMOS output stage architecture provides high current throughout the MOSFETs Miller Region allowing the driver to sink and source 4A of peak current from a 12V supply and quickly charge and discharge a 2000pF load capacitance in under 15ns, while allowing the outputs to swing within 0.3V of V DD and 0.16V of ground. The MIC4223/MIC4224/MIC4225 driver and enable inputs feature TTL and CMOS logic-level thresholds which are independent of supply voltage. Each driver features a dedicated active-high enable input which is internally pulled high to VDD through 100kΩ, allowing the pins to be left unconnected if it is not required to disable the driver outputs. The driver inputs have been designed to protect against ground bounce and are protected to withstand -5V of voltage swing at -40mA. Driver outputs are also protected to withstand 500mA of reverse current. The MIC4223/MIC4224/MIC4225 are available in three configurations using industry standard pin out; dual inverting (MIC4223), dual non-inverting (MIC4224) and complimentary (MIC4225). They are available in 8-pin SOIC and thermally enhanced ePadD 8-pin MSOP and support operating junction temperatures from -40°C to +125°C.

Additional Features

    • 4.5V to 18V supply voltage operating range
    • High peak source/sink current
      • ±3A at VDD = 8V
      • ±4A at VDD = 12V
    • 15ns/15ns rise and fall times with 2000pF load
    • 25ns/35ns (rising/falling) input propagation delay
    • 20ns/45ns (rising/falling) enable propagation delay
    • Active-high driver enable inputs with 100kΩ pull-ups
    • CMOS and TTL logic input and enable thresholds independent of supply voltage
    • Driver input protection to -5V at -40mA
    • Output latch-up protection to >500mA reverse current
    • Industry standard pin out with two package options
      • ePad MSOP-8 ( θJA = 60°C/W)
      • 8-pin SOIC ( θJA = 120°C/W)
    • Available in dual-inverting (MIC4223), dual non-inverting (MIC4224) and complementary (MIC4225)
    • Dual output drive by paralleling channels
    • -40°C to +125°C operating junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4225
Product Name 4A Dual Inverting+Non-Inverting Low Side MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110804SCL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10 volts
View Details
3 suppliers
CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3T - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers