Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4223YMME MIC4223YMME

Description
Manufacturer: Microchip Technology Win Source Part Number: 927079-MIC4223YMME Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MSOP-EP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MIC4223 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4223YMME, 576-3548-5
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 927079-MIC4223YMME Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MSOP-EP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MIC4223 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4223YMME, 576-3548-5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4223YMME - 927079-MIC4223YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4223YMME
927079-MIC4223YMME
PMIC - PMIC - Gate Drivers - MIC4223YMME 927079-MIC4223YMME
Manufacturer: Microchip Technology Win Source Part Number: 927079-MIC4223YMME Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Low-Side Gate Driver IC Inverting 8-MSOP-EP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Tube Mounting: Surface Mount Family Name: MIC4223 Categories: Integrated Circuits (ICs) Case / Package: 8-MSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 1611-MIC4223YMME, 576-3548-5

Manufacturer: Microchip Technology
Win Source Part Number: 927079-MIC4223YMME
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Low-Side Gate Driver IC Inverting 8-MSOP-EP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Tube
Mounting: Surface Mount
Family Name: MIC4223
Categories: Integrated Circuits (ICs)
Case / Package: 8-MSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC4223YMME, 576-3548-5

Buy Now Datasheet
PMIC - Gate Drivers - MIC4223YMME - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
MIC4223YMME
PMIC - Gate Drivers MIC4223YMME
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 927079-MIC4223YMME MIC4223YMME
Product Name PMIC - PMIC - Gate Drivers - MIC4223YMME PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 1697251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Logic Function Nexperia - 24AC3099 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 2
Operating Current 25 mA
View Details
 - 54L02J/C - Rochester Electronics
Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; DIP
View Details
Gates and Inverters - 54S11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
2 suppliers