IC GATE DRVR LOW-SIDE 8SOIC Product overview: MIC4129YME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4129YME can be used for catalog matching and distributor lookup.
Low-Side Gate Driver IC Inverting 8-SOIC-EP
Manufacturer: Microchip Technology
Win Source Part Number: 1222537-MIC4129YME
Packaging: Tube
Mounting Style: SMD
Channel Type: Single
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 1
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 6A, 6A
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: MIC4129
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Supply Voltage (V): 4.5V ~ 20V
Rise / Fall Time: 12ns, 13ns
Gate Drivers Improved 6A Hi-Speed, Hi-Current Single MOSFET Driver (Inverting)
MOSFET DRIVER, -40 TO 125DEG C; Driver Configuration:Low Side; Peak Output Current:6A; Supply Voltage Min:4.5V; Supply Voltage Max:20V; Driver Case Style:SOIC; No. of Pins:8Pins; Input Delay:45ns; Output Delay:50ns; Operating RoHS Compliant: Yes
IC GATE DRVR LOW-SIDE 8SOIC
Low-Side Gate Driver IC Inverting 8-SOIC-EP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-MIC4129YME | 576-1446-ND | 1222537-MIC4129YME | MIC4129YME | 99AC9337 | MIC4129YME | MIC4129YME |
| Product Name | Gate Driver IC | Gate Drivers | PMIC - PMIC - Gate Drivers - MIC4129YME | Gate Drivers | Mosfet Driver, -40 To 125Deg C; Driver Configuration Microchip | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers | Gate Drivers |
| Driver Type | Low-side; Low-Side | Low-side | Low-side | Low-side | |||
| Number of Outputs | 1; 1 | ||||||
| Output Configuration | Inverting; Inverting | Inverting | Inverting | ||||
| Output Current | 6 amps | 6 amps | 6 amps | 6 amps | 6 amps | ||
| Supply Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | 20 to 4.5 volts | 4.5 to 20 volts |