Manufacturer: Microchip Technology
Win Source Part Number: 319924-MIC4128YME TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 20ns, 18ns
| Win Source Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 319924-MIC4128YME TR |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4128YME TR |
| Polarity | N-Channel |