Microchip Technology, Inc. 1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver in Advanced Packaging MIC4128

Description
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
Description
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4128 is a dual 1.5A-peak low-side MOSFET driver in a BiCMOS/DMOS process, designed for translating TTL or CMOS logic levels to output swings within 25mV of the supply or ground. It is available in exposed pad SOIC-8L, MSOP-8L, and VDFN ML-8L packages with thermal resistances of 58°C/W, 60°C/W, and 60°C/W respectively. The device operates from 4.5V to 20V, supports junction temperatures from -40°C to +125°C, and provides latch-up protection up to 200mA reverse current. It switches a 1000pF load in 25ns, has logic-input protection to -5V, and a typical input capacitance of 6pF. The MIC4128 features complementary output configuration.

Datasheet Summary
Powered by GS/AI

The MIC4128 is a dual 1.5A-peak low-side MOSFET driver in a BiCMOS/DMOS process, designed for translating TTL or CMOS logic levels to output swings within 25mV of the supply or ground. It is available in exposed pad SOIC-8L, MSOP-8L, and VDFN ML-8L packages with thermal resistances of 58°C/W, 60°C/W, and 60°C/W respectively. The device operates from 4.5V to 20V, supports junction temperatures from -40°C to +125°C, and provides latch-up protection up to 200mA reverse current. It switches a 1000pF load in 25ns, has logic-input protection to -5V, and a typical input capacitance of 6pF. The MIC4128 features complementary output configuration.

Suppliers

Company
Product
Description
Supplier Links
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver in Advanced Packaging - MIC4128 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver in Advanced Packaging
MIC4128
1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver in Advanced Packaging MIC4128
The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins. Additional Features Dual 1.5A-peak drivers 4.5V to 20V operating range Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) ePad MSOP-8L (θJA = 60°C/W) Bipolar/CMOS/DMOS construction 25mV maximum output offset from supply or ground Latch-up protection to >500mA reverse current Switches 1000pF in 25ns Logic-input threshold independent of supply voltage Logic-input protection to -5V 6pF typical equivalent input capacitance Dual inverting, dual non-inverting, and complementary configurations -40°C to +125°C operating junction temperature range

The MIC4126, MIC4127, and MIC4128 family are highly-reliable dual 1.5A low-side MOSFET drivers fabricated on BiCMOS/DMOS process. The devices feature low power consumption and high efficiency. The MIC4126/27/28 translate TTL or CMOS input logic levels to output voltage levels that swing within 25mV of the positive supply or ground whereas comparable bipolar devices are capable of swinging only to within 1V of the supply. The MIC4126/7/8 is available in three configurations: dual inverting, dual non-inverting, and complimentary output. The MIC4126/27/28 offer pin-compatible as well as smaller footprint replacements for the MIC4426/27/28 with improved packaging and electrical performance. The MIC4126/27/28 are available in exposed pad, SOIC-8L, and MSOP-8L options. The devices have an input operating range of 4.5V to 20V. Primarily intended for driving power MOSFETs, MIC4426/7/8 drivers are suitable for driving other loads (capacitive, resistive, or inductive) which require low-impedance, high peak current, and fast switching time. The devices can withstand up to 500mA of reverse current (either polarity) without latching and up to 5V noise spikes (either polarity) on ground pins.

Additional Features

    • Dual 1.5A-peak drivers
    • 4.5V to 20V operating range
    • Exposed backside pad packaging reduces heat
      • ePad SOIC-8L (θJA = 58°C/W)
      • ePad MSOP-8L (θJA = 60°C/W)
    • Bipolar/CMOS/DMOS construction
    • 25mV maximum output offset from supply or ground
    • Latch-up protection to >500mA reverse current
    • Switches 1000pF in 25ns
    • Logic-input threshold independent of supply voltage
    • Logic-input protection to -5V
    • 6pF typical equivalent input capacitance
    • Dual inverting, dual non-inverting, and complementary configurations
    • -40°C to +125°C operating junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4128
Product Name 1.5A Dual Inverting/Non-Inverting Peak Low Side MOSFET Driver in Advanced Packaging
Unlock Full Specs
to access all available technical data