Microchip Technology, Inc. Gate Driver IC MIC4127YMME

Description
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4127YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4127YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4127YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4127YMME can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Gate Driver IC
730-MIC4127YMME
Gate Driver IC 730-MIC4127YMME
IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4127YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4127YMME can be used for catalog matching and distributor lookup.

IC GATE DRVR LOW-SIDE 8MSOP Product overview: MIC4127YMME from Microchip Technology is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-MIC4127YMME can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gate Drivers - 576-1789-5-ND - DigiKey
Thief River Falls, MN, United States
Gate Drivers
576-1789-5-ND
Gate Drivers 576-1789-5-ND
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP

Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP

Buy Now Datasheet
PMIC - PMIC - Gate Drivers - MIC4127YMME - 1076521-MIC4127YMME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4127YMME
1076521-MIC4127YMME
PMIC - PMIC - Gate Drivers - MIC4127YMME 1076521-MIC4127YMME
Manufacturer: Microchip Technology Win Source Part Number: 1076521-MIC4127YMME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 1.5A, 1.5A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-MSOP-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 20ns, 18ns Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Communications & Networking

Manufacturer: Microchip Technology
Win Source Part Number: 1076521-MIC4127YMME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 1.5A, 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MSOP-EP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 20ns, 18ns
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers - MIC4127YMME - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers
MIC4127YMME
Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers MIC4127YMME
IC GATE DRVR LOW-SIDE 8MSOP

IC GATE DRVR LOW-SIDE 8MSOP

Supplier's Site
Gate Drivers - MIC4127YMME - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gate Drivers
MIC4127YMME
Gate Drivers MIC4127YMME
Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP

Low-Side Gate Driver IC Non-Inverting 8-MSOP-EP

Buy Now Datasheet
Sheung Wan, Hong Kong
Gate Drivers
MIC4127YMME
Gate Drivers MIC4127YMME
Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance

Gate Drivers 1.5A Dual High Speed MOSFET Driver with Low Thermal Impedance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers Gate Drivers
Product Number 730-MIC4127YMME 576-1789-5-ND 1076521-MIC4127YMME MIC4127YMME MIC4127YMME MIC4127YMME
Product Name Gate Driver IC Gate Drivers PMIC - PMIC - Gate Drivers - MIC4127YMME Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers Gate Drivers Gate Drivers
Driver Type Low-side; Low-Side Low-side Low-side Low-side
Number of Outputs 2; 2 Output
Output Configuration Noninverting; Non-Inverting Noninverting Noninverting Inverting; Noninverting
Output Current 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Supply Voltage 4.5 to 20 volts 4.5 to 20 volts 4.5 to 20 volts 20 to 4.5 volts 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CY28353OXC-2 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 170000 kHz
View Details
 - 74CBTLV1G125GV,125 - Rochester Electronics
Specs
Package Type SOT753
Packing Method Tape Reel; Tape & Reel; Other
View Details