Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4125YME MIC4125YME

Description
Manufacturer: Microchip Technology Win Source Part Number: 058688-MIC4125YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058688-MIC4125YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4125YME - 058688-MIC4125YME - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4125YME
058688-MIC4125YME
PMIC - PMIC - Gate Drivers - MIC4125YME 058688-MIC4125YME
Manufacturer: Microchip Technology Win Source Part Number: 058688-MIC4125YME Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Inverting, Non-Inverting Driven Configuration: Low-Side Number of Drivers: 2 Gate Type: N-Channel, P-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.4V Current - Peak Output (Source, Sink): 3A, 3A Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC-EP Supply Voltage - Operating: 4.5 V to 20 V Rise and Fall Time: 11ns, 11ns

Manufacturer: Microchip Technology
Win Source Part Number: 058688-MIC4125YME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting, Non-Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC-EP
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 11ns, 11ns

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 058688-MIC4125YME
Product Name PMIC - PMIC - Gate Drivers - MIC4125YME
Polarity N-Channel; P-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD16342Q5A N-Channel NexFET? Power MOSFET.... - CSD16342Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0055 ohms
View Details
8 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - AUIRF7319Q - 1149805-AUIRF7319Q - Win Source Electronics
Specs
Package Type SOT3
View Details
4 suppliers
MOSFETs - 1827104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
20 V, P-channel Trench MOSFET - BUK4D38-20PX - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -18000 milliamps
View Details
5 suppliers