Microchip Technology, Inc. 3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver MIC4125

Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4125 is a dual 3A peak low-side MOSFET driver with inverting and non-inverting configurations, designed for driving capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from 4.5V to 20V and provides matched rise and fall times, with a typical output impedance of 2.3Ω. The output voltage swings within 25mV of ground or the supply voltage. It features TTL-compatible logic inputs that withstand -5V swings and accepts up to 200mA of reverse current without latch-up. Operating with a supply current of 3.5mA at logic-high and 350μA at logic-low, it drives an 1800pF load in 25ns with a typical delay of less than 50ns. It is available in ePad SOIC-8 and 4mm x 4mm VDFN-8 packages, with thermal resistances of 58°C/W and 45°C/W respectively.

Datasheet Summary
Powered by GS/AI

The MIC4125 is a dual 3A peak low-side MOSFET driver with inverting and non-inverting configurations, designed for driving capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from 4.5V to 20V and provides matched rise and fall times, with a typical output impedance of 2.3Ω. The output voltage swings within 25mV of ground or the supply voltage. It features TTL-compatible logic inputs that withstand -5V swings and accepts up to 200mA of reverse current without latch-up. Operating with a supply current of 3.5mA at logic-high and 350μA at logic-low, it drives an 1800pF load in 25ns with a typical delay of less than 50ns. It is available in ePad SOIC-8 and 4mm x 4mm VDFN-8 packages, with thermal resistances of 58°C/W and 45°C/W respectively.

Suppliers

Company
Product
Description
Supplier Links
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver - MIC4125 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver
MIC4125
3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver MIC4125
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)

The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

Additional Features

    • Reliable, low-power bipolar/CMOS/DMOS construction
    • Latch-up protected to >200mA reverse current
    • Logic input withstands swing to -5V
    • High 3A peak output current
    • Wide 4.5V to 20V operating range
    • Drives 1800pF capacitance in 25ns
    • Short <50ns typical delay time
    • Delay times consistent with in supply voltage change
    • Matched rise and fall times
    • TTL logic input independent of supply voltage
    • Low equivalent 6pF input capacitance
    • Low supply current
      • 3.5mA with logic 1 input
      • 350µA with logic 0 input
    • Low 2.3Ω typical output impedance
    • Output voltage swings within 25mV of ground or VS.
    • '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout
    • Inverting, noninverting, and differential configurations
    • Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4125
Product Name 3A Dual Inverting+Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910024SALI - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Precision Enhancement Mode
V(BR)DSS 10.6 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-7175-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-7, D2PAK (6 Leads + Tab)
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
CSD17306Q5A 30V N Channel NexFET? Power MOSFET - CSD17306Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0042 ohms
View Details
7 suppliers