Microchip Technology, Inc. 3A Dual Non-Inverting Peak Low Side MOSFET Driver MIC4124

Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4124 is a dual non-inverting 3A peak low-side MOSFET driver designed for driving capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from a 4.5V to 20V supply range and features TTL-compatible logic inputs that withstand -5V swings. The device offers matched rise and fall times, a typical output impedance of 2.3Ω, and output voltage swing within 25mV of ground or supply voltage. It is available in ePad SOIC-8 and 4mm x 4mm VDFN-8 packaging, with thermal resistances of 58°C/W and 45°C/W respectively. The driver is latch-up protected against reverse currents exceeding 200mA and can tolerate up to 5V of ground pin noise. It supports full rail-to-rail output swings with low quiescent current: 3.5mA with a logic-high input and 350μA with a logic-low input. The device meets ESD sensitivity standards per Human Body Model (1.5kΩ in series with 100pF).

Datasheet Summary
Powered by GS/AI

The MIC4124 is a dual non-inverting 3A peak low-side MOSFET driver designed for driving capacitive, resistive, or inductive loads requiring high peak currents and fast switching. It operates from a 4.5V to 20V supply range and features TTL-compatible logic inputs that withstand -5V swings. The device offers matched rise and fall times, a typical output impedance of 2.3Ω, and output voltage swing within 25mV of ground or supply voltage. It is available in ePad SOIC-8 and 4mm x 4mm VDFN-8 packaging, with thermal resistances of 58°C/W and 45°C/W respectively. The driver is latch-up protected against reverse currents exceeding 200mA and can tolerate up to 5V of ground pin noise. It supports full rail-to-rail output swings with low quiescent current: 3.5mA with a logic-high input and 350μA with a logic-low input. The device meets ESD sensitivity standards per Human Body Model (1.5kΩ in series with 100pF).

Suppliers

Company
Product
Description
Supplier Links
3A Dual Non-Inverting Peak Low Side MOSFET Driver - MIC4124 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Non-Inverting Peak Low Side MOSFET Driver
MIC4124
3A Dual Non-Inverting Peak Low Side MOSFET Driver MIC4124
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)

The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

Additional Features

    • Reliable, low-power bipolar/CMOS/DMOS construction
    • Latch-up protected to >200mA reverse current
    • Logic input withstands swing to -5V
    • High 3A peak output current
    • Wide 4.5V to 20V operating range
    • Drives 1800pF capacitance in 25ns
    • Short <50ns typical delay time
    • Delay times consistent with in supply voltage change
    • Matched rise and fall times
    • TTL logic input independent of supply voltage
    • Low equivalent 6pF input capacitance
    • Low supply current
      • 3.5mA with logic 1 input
      • 350µA with logic 0 input
    • Low 2.3Ω typical output impedance
    • Output voltage swings within 25mV of ground or VS.
    • '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout
    • Inverting, noninverting, and differential configurations
    • Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4124
Product Name 3A Dual Non-Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data