Manufacturer: Microchip Technology
Win Source Part Number: 058687-MIC4123YME
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Inverting
Driven Configuration: Low-Side
Number of Drivers: 2
Gate Type: N-Channel, P-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.4V
Current - Peak Output (Source, Sink): 3A, 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 20 V
Rise and Fall Time: 11ns, 11ns
IC MOSFET DRVR DUAL INVERT 8SOIC
| Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 058687-MIC4123YME | 536-MIC4123YME |
| Product Name | PMIC - PMIC - Gate Drivers - MIC4123YME | IC MOSFET DRVR DUAL INVERT 8SOIC |
| Polarity | N-Channel; P-Channel |