Microchip Technology, Inc. 3A Dual Inverting Peak Low Side MOSFET Driver MIC4123

Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) 4mm x 4mm MLF®-8L (θJA = 45°C/W)
Datasheet
Description
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) 4mm x 4mm MLF®-8L (θJA = 45°C/W)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Dual Inverting Peak Low Side MOSFET Driver - MIC4123 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Dual Inverting Peak Low Side MOSFET Driver
MIC4123
3A Dual Inverting Peak Low Side MOSFET Driver MIC4123
The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package. Additional Features Reliable, low-power bipolar/CMOS/DMOS construction Latch-up protected to >200mA reverse current Logic input withstands swing to -5V High 3A peak output current Wide 4.5V to 20V operating range Drives 1800pF capacitance in 25ns Short <50ns typical delay time Delay times consistent with in supply voltage change Matched rise and fall times TTL logic input independent of supply voltage Low equivalent 6pF input capacitance Low supply current 3.5mA with logic 1 input 350µA with logic 0 input Low 2.3Ω typical output impedance Output voltage swings within 25mV of ground or VS. '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout Inverting, noninverting, and differential configurations Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) 4mm x 4mm MLF®-8L (θJA = 45°C/W)

The MIC4123/4124/4125 family are highly reliable BiCMOS/DMOS buffer/driver/MOSFET drivers. They are higher output current versions of the MIC4126/4127/4128, which are improved versions of the MIC4426/4427/4428. All three families are pin-compatible. The MIC4123/4124/4125 drivers are capable of giving reliable service in more demanding electrical environments than their predecessors. They will not latch under any conditions within their power and voltage ratings. They can survive up to 5V of noise spiking, of either polarity, on the ground pin. They can accept, without either damage or logic upset, up to half an amp of reverse current (either polarity) forced back into their outputs. The MIC4123/4124/4125 series drivers are easier to use, more flexible in operation, and more forgiving than other CMOS or bipolar drivers currently available. Their BiCMOS/DMOS construction dissipates minimum power and provides rail-to-rail voltage swings. Primarily intended for driving power MOSFETs, the MIC4123/4124/4125 drivers are suitable for driving otherloads (capacitive, resistive, or inductive) which require low impedance, high peak currents, and fast switching times. Heavily loaded clocklines, coaxial cables, or piezoelectric transducers are some examples. The only known limitation on loading is that total power dissipated in the driver must be kept within the maximum power dissipation limits of the package.

Additional Features

    • Reliable, low-power bipolar/CMOS/DMOS construction
    • Latch-up protected to >200mA reverse current
    • Logic input withstands swing to -5V
    • High 3A peak output current
    • Wide 4.5V to 20V operating range
    • Drives 1800pF capacitance in 25ns
    • Short <50ns typical delay time
    • Delay times consistent with in supply voltage change
    • Matched rise and fall times
    • TTL logic input independent of supply voltage
    • Low equivalent 6pF input capacitance
    • Low supply current
      • 3.5mA with logic 1 input
      • 350µA with logic 0 input
    • Low 2.3Ω typical output impedance
    • Output voltage swings within 25mV of ground or VS.
    • '426/7/8-, '1426/7/8-, '4426/7/8-compatible pinout
    • Inverting, noninverting, and differential configurations
    • Exposed backside pad packaging reduces heat ePad SOIC-8L (θJA = 58°C/W) 4mm x 4mm MLF®-8L (θJA = 45°C/W)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4123
Product Name 3A Dual Inverting Peak Low Side MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1333362 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
IC, HIGH SIDE MOSFET PWR SW, 5.5V 8-SOIC - 815-TPS2011DG4 - Utmel Electronic Limited
Specs
rDS(on) 0.0750 ohms
TJ -40 to 125 C (-40 to 257 F)
Packing Method Tube; Tube
View Details
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 24N025S - 075213-24N025S - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 25 volts
PD 2800 to 89000 milliwatts
View Details
2 suppliers