Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4104YM MIC4104YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1076518-MIC4104YM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1076518-MIC4104YM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4104YM - 1076518-MIC4104YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4104YM
1076518-MIC4104YM
PMIC - PMIC - Gate Drivers - MIC4104YM 1076518-MIC4104YM
Manufacturer: Microchip Technology Win Source Part Number: 1076518-MIC4104YM Packaging: Tube/Rail Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.8V, 2.2V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1076518-MIC4104YM
Packaging: Tube/Rail
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.8V, 2.2V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Rise and Fall Time: 10ns, 6ns
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1076518-MIC4104YM
Product Name PMIC - PMIC - Gate Drivers - MIC4104YM
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 2060157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
Dual P-Channel Matched MOSFET Pair - ALD1102PAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
CSD17577Q3A CSD17577Q3A - CSD17577Q3A - Texas Instruments
Specs
V(BR)DSS 30 volts
IDSS 239000 milliamps
VGS(off) 20 volts
View Details
7 suppliers