Microchip Technology, Inc. PMIC - PMIC - Gate Drivers - MIC4103YM MIC4103YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 044763-MIC4103YM Packaging: Tray Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 044763-MIC4103YM Packaging: Tray Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - MIC4103YM - 044763-MIC4103YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - MIC4103YM
044763-MIC4103YM
PMIC - PMIC - Gate Drivers - MIC4103YM 044763-MIC4103YM
Manufacturer: Microchip Technology Win Source Part Number: 044763-MIC4103YM Packaging: Tray Mounting: SMD (SMT) Channel Type: Independent Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 8V Current - Peak Output (Source, Sink): 2A, 3A High Side Voltage - Max (Bootstrap): 118V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC Supply Voltage - Operating: 9 V to 16 V Rise and Fall Time: 10ns, 6ns

Manufacturer: Microchip Technology
Win Source Part Number: 044763-MIC4103YM
Packaging: Tray
Mounting: SMD (SMT)
Channel Type: Independent
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 8V
Current - Peak Output (Source, Sink): 2A, 3A
High Side Voltage - Max (Bootstrap): 118V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
Supply Voltage - Operating: 9 V to 16 V
Rise and Fall Time: 10ns, 6ns

Buy Now Datasheet
IC MOSFET DRIVER 100V CMOS 8SOIC - 536-MIC4103YM - Utmel Electronic Limited
Hong Kong, China
IC MOSFET DRIVER 100V CMOS 8SOIC
536-MIC4103YM
IC MOSFET DRIVER 100V CMOS 8SOIC 536-MIC4103YM
IC MOSFET DRIVER 100V CMOS 8SOIC

IC MOSFET DRIVER 100V CMOS 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 044763-MIC4103YM 536-MIC4103YM
Product Name PMIC - PMIC - Gate Drivers - MIC4103YM IC MOSFET DRIVER 100V CMOS 8SOIC
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

CSD17507Q5A 30V N-Channel High Side NexFET Power MOSFET with 20 Volt Vgs - CSD17507Q5A - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0161 ohms
View Details
7 suppliers
Dual N-Channel Matched MOSFET Pair - ALD1101BSAL - Advanced Linear Devices, Inc.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
Single FETs, MOSFETs - 1727-4702-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
3 suppliers
MOSFETs - 1222874 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-563
Number of units in IC 2
View Details