Microchip Technology, Inc. 100V Half Bridge MOSFET Driver MIC4103

Description
The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4103 has CMOS input thresholds and the MIC4104 has TTL input thresholds. The MIC4103/4 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4103/4 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4103 and MIC4104 are available in an 8-lead SOIC package with a operating junction temperature range of -40°C to +125°C. Additional Features Asymmetrical, low impedance outputs drive 1000pF load with 10ns rise times and 6ns fall times Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4103) TTL input thresholds (MIC4104) On-chip bootstrap diode Fast 24ns propagation times Low power consumption Supply under-voltage protection Typical 2.5Ω pull up and 1.25Ω pull down output driver resistance -40°C to +125°C junction temperature range
Description
The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4103 has CMOS input thresholds and the MIC4104 has TTL input thresholds. The MIC4103/4 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4103/4 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4103 and MIC4104 are available in an 8-lead SOIC package with a operating junction temperature range of -40°C to +125°C. Additional Features Asymmetrical, low impedance outputs drive 1000pF load with 10ns rise times and 6ns fall times Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4103) TTL input thresholds (MIC4104) On-chip bootstrap diode Fast 24ns propagation times Low power consumption Supply under-voltage protection Typical 2.5Ω pull up and 1.25Ω pull down output driver resistance -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4103 is a 100V half-bridge MOSFET driver with independent high-side and low-side outputs, designed to drive N-channel MOSFETs in high-voltage applications such as buck converters and full-bridge topologies. It features a CMOS input threshold, an on-chip bootstrap diode, and a maximum bootstrap supply voltage of 118V DC. The device operates with a supply voltage range of 9V to 16V and maintains a junction temperature range of -40°C to +125°C. It is housed in an 8-pin SOIC package and provides 24ns typical propagation delay, 10ns rise time, and 6ns fall time with a 1000pF load. The outputs have peak sink currents of 3A and peak source currents of 2A, with typical output resistances of 2.5Ω pull-up and 1.25Ω pull-down. Undervoltage protection is included on both high-side and low-side drivers.

Datasheet Summary
Powered by GS/AI

The MIC4103 is a 100V half-bridge MOSFET driver with independent high-side and low-side outputs, designed to drive N-channel MOSFETs in high-voltage applications such as buck converters and full-bridge topologies. It features a CMOS input threshold, an on-chip bootstrap diode, and a maximum bootstrap supply voltage of 118V DC. The device operates with a supply voltage range of 9V to 16V and maintains a junction temperature range of -40°C to +125°C. It is housed in an 8-pin SOIC package and provides 24ns typical propagation delay, 10ns rise time, and 6ns fall time with a 1000pF load. The outputs have peak sink currents of 3A and peak source currents of 2A, with typical output resistances of 2.5Ω pull-up and 1.25Ω pull-down. Undervoltage protection is included on both high-side and low-side drivers.

Suppliers

Company
Product
Description
Supplier Links
100V Half Bridge MOSFET Driver - MIC4103 - Microchip Technology, Inc.
Chandler, AZ, United States
100V Half Bridge MOSFET Driver
MIC4103
100V Half Bridge MOSFET Driver MIC4103
The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4103 has CMOS input thresholds and the MIC4104 has TTL input thresholds. The MIC4103/4 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4103/4 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4103 and MIC4104 are available in an 8-lead SOIC package with a operating junction temperature range of -40°C to +125°C. Additional Features Asymmetrical, low impedance outputs drive 1000pF load with 10ns rise times and 6ns fall times Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4103) TTL input thresholds (MIC4104) On-chip bootstrap diode Fast 24ns propagation times Low power consumption Supply under-voltage protection Typical 2.5Ω pull up and 1.25Ω pull down output driver resistance -40°C to +125°C junction temperature range

The MIC4103 and MIC4104 are high frequency, 100V Half Bridge MOSFET drivers with faster turn-off characteristics than the MIC4100 and MIC4101 drivers. They feature fast 24ns propagation delay times and 6ns driver fall times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4103 has CMOS input thresholds and the MIC4104 has TTL input thresholds. The MIC4103/4 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4103/4 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4103 and MIC4104 are available in an 8-lead SOIC package with a operating junction temperature range of -40°C to +125°C.

Additional Features

    • Asymmetrical, low impedance outputs drive 1000pF load with 10ns rise times and 6ns fall times
    • Bootstrap supply max voltage to 118V DC
    • Supply voltage up to 16V
    • Drives high- and low-side N-Channel MOSFETs with independent inputs
    • CMOS input thresholds (MIC4103)
    • TTL input thresholds (MIC4104)
    • On-chip bootstrap diode
    • Fast 24ns propagation times
    • Low power consumption
    • Supply under-voltage protection
    • Typical 2.5Ω pull up and 1.25Ω pull down output driver resistance
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4103
Product Name 100V Half Bridge MOSFET Driver
Unlock Full Specs
to access all available technical data