Microchip Technology, Inc. 100V Half Bridge MOSFET Drivers MIC4101

Description
The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has TTL input thresholds. The MIC4100/1 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4100/1 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4100 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4100) TTL input thresholds (MIC4101) On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 3Ω pull up, 3Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range
Description
The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has TTL input thresholds. The MIC4100/1 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4100/1 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4100 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4100) TTL input thresholds (MIC4101) On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 3Ω pull up, 3Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC4101 is a 100V half-bridge MOSFET driver with TTL input thresholds, designed to independently drive high- and low-side N-channel MOSFETs. It features a 30ns propagation delay, 10ns rise and fall times with a 1000pF load, and integrated bootstrap diode for high-side driving. The device operates from a 9V to 16V supply voltage, supports a maximum bootstrap voltage of 118V DC, and includes under-voltage protection on both drivers. The output stage provides 3Ω pull-up and pull-down resistance, with peak source and sink currents of 2A. It is packaged in an SOIC-8L and operates with a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MIC4101 is a 100V half-bridge MOSFET driver with TTL input thresholds, designed to independently drive high- and low-side N-channel MOSFETs. It features a 30ns propagation delay, 10ns rise and fall times with a 1000pF load, and integrated bootstrap diode for high-side driving. The device operates from a 9V to 16V supply voltage, supports a maximum bootstrap voltage of 118V DC, and includes under-voltage protection on both drivers. The output stage provides 3Ω pull-up and pull-down resistance, with peak source and sink currents of 2A. It is packaged in an SOIC-8L and operates with a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
100V Half Bridge MOSFET Drivers - MIC4101 - Microchip Technology, Inc.
Chandler, AZ, United States
100V Half Bridge MOSFET Drivers
MIC4101
100V Half Bridge MOSFET Drivers MIC4101
The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has TTL input thresholds. The MIC4100/1 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4100/1 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4100 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C. Additional Features Bootstrap supply max voltage to 118V DC Supply voltage up to 16V Drives high- and low-side N-Channel MOSFETs with independent inputs CMOS input thresholds (MIC4100) TTL input thresholds (MIC4101) On-chip bootstrap diode Fast 30ns propagation times Drives 1000pF load with 10ns rise and fall times Low power consumption Supply under-voltage protection 3Ω pull up, 3Ω pull down output resistance Space saving SOIC-8L package -40°C to +125°C junction temperature range

The MIC4100/1 are high frequency, 100V Half Bridge MOSFET driver ICs featuring fast 30ns propagation delay times. The low-side and high-side gate drivers are independently controlled and matched to within 3ns typical. The MIC4100 has CMOS input thresholds, and the MIC4101 has TTL input thresholds. The MIC4100/1 include a high voltage internal diode that charges the high-side gate drive bootstrap capacitor. A robust, high-speed, and low power level shifter provides clean level transitions to the high side output. The robust operation of the MIC4100/1 helps ensure the outputs are not affected by supply glitches, HS ringing below ground, or HS slewing with high speed voltage transitions. Under-voltage protection is provided on both the low-side and high-side drivers. The MIC4100 is available in the SOIC-8L package with a junction operating range from -40°C to +125°C.

Additional Features

    • Bootstrap supply max voltage to 118V DC
    • Supply voltage up to 16V
    • Drives high- and low-side N-Channel MOSFETs with independent inputs
    • CMOS input thresholds (MIC4100)
    • TTL input thresholds (MIC4101)
    • On-chip bootstrap diode
    • Fast 30ns propagation times
    • Drives 1000pF load with 10ns rise and fall times
    • Low power consumption
    • Supply under-voltage protection
    • 3Ω pull up, 3Ω pull down output resistance
    • Space saving SOIC-8L package
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number MIC4101
Product Name 100V Half Bridge MOSFET Drivers
Unlock Full Specs
to access all available technical data