Microchip Technology, Inc. 1.5A 1.0% Fixed Voltage LDO MIC39150

Description
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)
Datasheet
Description
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5A 1.0% Fixed Voltage LDO - MIC39150 - Microchip Technology, Inc.
Chandler, AZ, United States
1.5A 1.0% Fixed Voltage LDO
MIC39150
1.5A 1.0% Fixed Voltage LDO MIC39150
The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A). The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response. The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages. For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family. Additional Features 1.5A minimum guaranteed output current 500mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5 to 1.8V or 1.65V conversion 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse battery and reverse lead insertion protection Reverse leakage protection Fast transient response TTL/CMOS-compatible enable pin (MIC39151/2 only) Error flag output (MIC39151 only) Adjustable output (MIC39152 only) Power D-Pak package (TO-252) Adjustable only Power D²Pak Package (TO-263)

The MIC39150, MIC39151, and MIC39152 are 1.5A LDO voltage regulators that provide a low-voltage, high-current output with a minimum of external components. Utilizing proprietary Super βeta PNP® pass element, the MIC39150/1/2 offers extremely low dropout (typically 375mV at 1.5A) and low ground current (typically 17mA at 1.5A).

The MIC39150/1/2 are ideal for PC add-in cards that need to convert from 3.3V to 2.5V or 2.5V to 1.8V with a guaranteed maximum dropout voltage of 500mV over all operating conditions. The MIC39150/1/2 exhibit fast transient response for heavy switching applications and requires only 10µF of output capacitance to maintain stability and achieve fast transient response.

The MIC39150/1/2 is fully protected with current limiting, thermal shutdown, reverse battery protection/lead insertion, and reverse leakage protection. The MIC39151 offers a TTL logic-compatible enable pin and an error flag that indicates undervoltage and overcurrent conditions. Offered in fixed voltages of 2.5V, 1.8V, and 1.65V, the MIC39150/1 comes in the TO-220 and TO-263 (D²Pak) packages. The MIC39152 adjustable option allows programming the output voltage anywhere between 1.24V and 15.5V and comes in 5-Pin, TO-263 (D²Pak) and TO-252 (D-Pak) packages.

For applications requiring input voltage greater than 16V or automotive load-dump protection, see the MIC29150/1/2/3 family.

Additional Features

    • 1.5A minimum guaranteed output current
    • 500mV maximum dropout voltage over temperature
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5 to 1.8V or 1.65V conversion
    • 1% initial accuracy
    • Low ground current
    • Current limiting and thermal shutdown
    • Reverse battery and reverse lead insertion protection
    • Reverse leakage protection
    • Fast transient response
    • TTL/CMOS-compatible enable pin (MIC39151/2 only)
    • Error flag output (MIC39151 only)
    • Adjustable output (MIC39152 only)
    • Power D-Pak package (TO-252) Adjustable only
    • Power D²Pak Package (TO-263)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC39150
Product Name 1.5A 1.0% Fixed Voltage LDO
Package Type TO-220; TO-263; Other; ['WAFER', 'TO-263', 'TO-220']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1.5x Fractional Charge Pump for White LED Applications - AAT3132 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
LM25066 System Power Management and Protection IC with PMBus - LM25066PSQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Features Digital Temp Monitor,PMBus,Supports Telemetry Data Storage
Input Voltage 2.9 to 17 volts
View Details
ACDC Power Supply Control ICs - Model: FA1A10N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 26 volts
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Mid-Range+ SBC - TLE9263BQX - TLE9263BQX - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Output Voltage 5 volts
View Details