Microchip Technology, Inc. Ic, Ldo Reg, 1A, 1.0%, 2.5V, 8Soic; Output Type Microchip MIC39101-2.5YM

Description
IC, LDO REG, 1A, 1.0%, 2.5V, 8SOIC; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet
Description
IC, LDO REG, 1A, 1.0%, 2.5V, 8SOIC; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Ldo Reg, 1A, 1.0%, 2.5V, 8Soic; Output Type Microchip - 10AC8165 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Ldo Reg, 1A, 1.0%, 2.5V, 8Soic; Output Type Microchip
10AC8165
Ic, Ldo Reg, 1A, 1.0%, 2.5V, 8Soic; Output Type Microchip 10AC8165
IC, LDO REG, 1A, 1.0%, 2.5V, 8SOIC; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

IC, LDO REG, 1A, 1.0%, 2.5V, 8SOIC; Output Type:Fixed; Input Voltage Min:2.25V; Input Voltage Max:16V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 10AC8165
Product Name Ic, Ldo Reg, 1A, 1.0%, 2.5V, 8Soic; Output Type Microchip
Input Voltage 2.25 to 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details