MORNSUN Guangzhou Science & Technology Co., Ltd. Power Supplies - External/Internal (Off-Board) - AC DC Converters LOF225-20B27

Description
Win Source Part Number: 1352206-LOF225-20B27 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LOF225-20Bxx (225W) Type: Open Frame Features: Adjustable Output, PFC, Standby Output, Universal Input Package: Tray Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 12 Power (Watts): 130W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 4.81 A Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1352206-LOF225-20B27 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LOF225-20Bxx (225W) Type: Open Frame Features: Adjustable Output, PFC, Standby Output, Universal Input Package: Tray Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 12 Power (Watts): 130W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 4.81 A Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1352206-LOF225-20B27 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1352206-LOF225-20B27
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1352206-LOF225-20B27
Win Source Part Number: 1352206-LOF225-20B27 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Series: LOF225-20Bxx (225W) Type: Open Frame Features: Adjustable Output, PFC, Standby Output, Universal Input Package: Tray Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm) Applications: Household Appliances, ITE (Commercial) , Medical Standard Package: 12 Power (Watts): 130W Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC Voltage - Isolation: 4 kV Number of Outputs: 1 Voltage - Output 1: 27V Efficiency: 94% Minimum Load Required: No Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 70°C (With Derating) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9530 Current - Output 1: 4.81 A Mfr: Mornsun America, LLC Approval Agency: CE, cURus Standard Number: 60335-1; 60601-1; 62368-1

Win Source Part Number: 1352206-LOF225-20B27
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: LOF225-20Bxx (225W)
Type: Open Frame
Features: Adjustable Output, PFC, Standby Output, Universal Input
Package: Tray
Size / Dimension: 4.00" L x 2.00" W x 1.00" H (101.6mm x 50.8mm x 25.4mm)
Applications: Household Appliances, ITE (Commercial) , Medical
Standard Package: 12
Power (Watts): 130W
Voltage - Input: 85 ~ 264 VAC, 120 ~ 370 VDC
Voltage - Isolation: 4 kV
Number of Outputs: 1
Voltage - Output 1: 27V
Efficiency: 94%
Minimum Load Required: No
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9530
Current - Output 1: 4.81 A
Mfr: Mornsun America, LLC
Approval Agency: CE, cURus
Standard Number: 60335-1; 60601-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1352206-LOF225-20B27
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA5511N - Fuji Electric Corp. of America
Specs
Package Type Other; SOP-8
Output Voltage 10 to 28 volts
View Details
Isolated AC/DC Converter - BP5728 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Input Voltage 113 to 405 volts
Output Power 6 to 12 watts
View Details