Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMMTR MIC3809YMMTR

Description
Manufacturer: Microchip Technology Win Source Part Number: 208349-MIC3809YMMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2 V to 14 V Alternative Parts (Cross-Reference): UCC2806DTR; MIC3809YMM TR; HA16142P-E; MAX741NCPP+; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 208349-MIC3809YMMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2 V to 14 V Alternative Parts (Cross-Reference): UCC2806DTR; MIC3809YMM TR; HA16142P-E; MAX741NCPP+; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMMTR - 208349-MIC3809YMMTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMMTR
208349-MIC3809YMMTR
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMMTR 208349-MIC3809YMMTR
Manufacturer: Microchip Technology Win Source Part Number: 208349-MIC3809YMMTR Packaging: Reel - TR Output Type: Transistor Driver Topology: Full-Bridge, Half-Bridge, Push-Pull Frequency - Switching: 200kHz Control Features: Frequency Control Number of Outputs: 1 Synchronous Rectifier: No Output Phases: 1 Duty Cycle (Max): 49% Clock Sync: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-MSOP Purpose: Step-Up/Step-Down Supply Voltage - Operating: 2 V to 14 V Alternative Parts (Cross-Reference): UCC2806DTR; MIC3809YMM TR; HA16142P-E; MAX741NCPP+; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 208349-MIC3809YMMTR
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Full-Bridge, Half-Bridge, Push-Pull
Frequency - Switching: 200kHz
Control Features: Frequency Control
Number of Outputs: 1
Synchronous Rectifier: No
Output Phases: 1
Duty Cycle (Max): 49%
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-MSOP
Purpose: Step-Up/Step-Down
Supply Voltage - Operating: 2 V to 14 V
Alternative Parts (Cross-Reference): UCC2806DTR; MIC3809YMM TR; HA16142P-E; MAX741NCPP+;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Switching Voltage Regulators
Product Number 208349-MIC3809YMMTR
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - MIC3809YMMTR
Configuration / Function Full-Bridge, Half-Bridge, Push-Pull
Output Voltage Type Transistor Driver
Package Type Other; 8-MSOP
Life Cycle Stage Maturity; Active
Unlock Full Specs
to access all available technical data