Microchip Technology, Inc. Voltage Regulators - Linear MIC37252WR

Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
Description
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC37252WR is a low-dropout linear voltage regulator capable of delivering a minimum output current of 2.5A. It operates with an input voltage range of 3.0V to 6.0V and provides an adjustable output voltage from 1.24V to 5.5V, making it suitable for applications requiring low voltage and high current, such as digital circuits, microcontrollers, and battery chargers. The device features a dropout voltage of 550mV at 2.5A, ensuring efficient operation without significant power loss. Protection features include thermal shutdown, current limit protection, and reverse current protection, enhancing reliability in various applications. The MIC37252WR is designed to be stable with both ceramic and tantalum capacitors, and it requires a minimum load current of 10mA for proper operation. The device is available in an S-Pak package and operates over a junction temperature range of -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

The MIC37252WR is a low-dropout linear voltage regulator capable of delivering a minimum output current of 2.5A. It operates with an input voltage range of 3.0V to 6.0V and provides an adjustable output voltage from 1.24V to 5.5V, making it suitable for applications requiring low voltage and high current, such as digital circuits, microcontrollers, and battery chargers. The device features a dropout voltage of 550mV at 2.5A, ensuring efficient operation without significant power loss. Protection features include thermal shutdown, current limit protection, and reverse current protection, enhancing reliability in various applications. The MIC37252WR is designed to be stable with both ceramic and tantalum capacitors, and it requires a minimum load current of 10mA for proper operation. The device is available in an S-Pak package and operates over a junction temperature range of -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC37252WR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC37252WR
Voltage Regulators - Linear MIC37252WR
Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5

Linear Voltage Regulator IC Positive Adjustable 1 Output 2.5A S-PAK-5

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC37252WR
Product Name Voltage Regulators - Linear
Number of Supplies 1
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897794 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PWG4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
3 suppliers