Microchip Technology, Inc. 1.0A Low Voltage uCap LDO MIC37100

Description
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and low ground current (typically 11mA at 1A). The MIC37100 is a fixed output regulator offered in the SOT-223 package. The MIC37101 and MIC37102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-pin SOIC (small outline package) and the SOT-223 package. The MIC37102 is also available in the S-PAK power package for applications that require higher power dissipation or higher operating ambient temperatures. The MIC37100/01/02 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V, or 2.5V to 1.8V or lower. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC37100/01/02 to provide 2.5V from a supply as low as 3V and 1.8V from a supply as low as 2.3V. The MIC37100/01/02 is fully protected with overcurrent limiting and thermal shutdown. Fixed output voltages of 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V are available on MIC37100/01 with adjustable output voltages to 1.24V on MIC37102. Additional Features Fixed and adjustable output voltages to 1.24V µCap Regulator, 10µF ceramic output capacitor stable 280mV typical dropout at 1A Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion 1A minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile SOT-223 package Power SO-8 package S-PAK package (MIC37102 only)
Datasheet
Description
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and low ground current (typically 11mA at 1A). The MIC37100 is a fixed output regulator offered in the SOT-223 package. The MIC37101 and MIC37102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-pin SOIC (small outline package) and the SOT-223 package. The MIC37102 is also available in the S-PAK power package for applications that require higher power dissipation or higher operating ambient temperatures. The MIC37100/01/02 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V, or 2.5V to 1.8V or lower. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC37100/01/02 to provide 2.5V from a supply as low as 3V and 1.8V from a supply as low as 2.3V. The MIC37100/01/02 is fully protected with overcurrent limiting and thermal shutdown. Fixed output voltages of 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V are available on MIC37100/01 with adjustable output voltages to 1.24V on MIC37102. Additional Features Fixed and adjustable output voltages to 1.24V µCap Regulator, 10µF ceramic output capacitor stable 280mV typical dropout at 1A Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion 1A minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile SOT-223 package Power SO-8 package S-PAK package (MIC37102 only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.0A Low Voltage uCap LDO - MIC37100 - Microchip Technology, Inc.
Chandler, AZ, United States
1.0A Low Voltage uCap LDO
MIC37100
1.0A Low Voltage uCap LDO MIC37100
The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and low ground current (typically 11mA at 1A). The MIC37100 is a fixed output regulator offered in the SOT-223 package. The MIC37101 and MIC37102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-pin SOIC (small outline package) and the SOT-223 package. The MIC37102 is also available in the S-PAK power package for applications that require higher power dissipation or higher operating ambient temperatures. The MIC37100/01/02 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V, or 2.5V to 1.8V or lower. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC37100/01/02 to provide 2.5V from a supply as low as 3V and 1.8V from a supply as low as 2.3V. The MIC37100/01/02 is fully protected with overcurrent limiting and thermal shutdown. Fixed output voltages of 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V are available on MIC37100/01 with adjustable output voltages to 1.24V on MIC37102. Additional Features Fixed and adjustable output voltages to 1.24V µCap Regulator, 10µF ceramic output capacitor stable 280mV typical dropout at 1A Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion 1A minimum guaranteed output current 1% initial accuracy Low ground current Current limiting and thermal shutdown Reverse leakage protection Fast transient response Low-profile SOT-223 package Power SO-8 package S-PAK package (MIC37102 only)

The MIC37100, MIC37101, and MIC37102 are 1A low dropout, linear voltage regulators that provide low-voltage, high-current output from an extremely small package. Utilizing proprietary Super βeta PNP® pass element, the MIC37100/01/02 offers extremely low dropout (typically 280mV at 1A) and low ground current (typically 11mA at 1A).

The MIC37100 is a fixed output regulator offered in the SOT-223 package. The MIC37101 and MIC37102 are fixed and adjustable regulators, respectively, in a thermally enhanced power 8-pin SOIC (small outline package) and the SOT-223 package. The MIC37102 is also available in the S-PAK power package for applications that require higher power dissipation or higher operating ambient temperatures.

The MIC37100/01/02 is ideal for PC add-in cards that need to convert from standard 5V to 3.3V, 3.3V to 2.5V, or 2.5V to 1.8V or lower. A guaranteed maximum dropout voltage of 500mV over all operating conditions allows the MIC37100/01/02 to provide 2.5V from a supply as low as 3V and 1.8V from a supply as low as 2.3V.

The MIC37100/01/02 is fully protected with overcurrent limiting and thermal shutdown. Fixed output voltages of 1.5V, 1.65V, 1.8V, 2.5V, and 3.3V are available on MIC37100/01 with adjustable output voltages to 1.24V on MIC37102.

Additional Features

    • Fixed and adjustable output voltages to 1.24V
    • µCap Regulator, 10µF ceramic output capacitor stable
    • 280mV typical dropout at 1A
      • Ideal for 3.0V to 2.5V conversion
      • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • 1A minimum guaranteed output current
    • 1% initial accuracy
    • Low ground current
    • Current limiting and thermal shutdown
    • Reverse leakage protection
    • Fast transient response
    • Low-profile SOT-223 package
    • Power SO-8 package
    • S-PAK package (MIC37102 only)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC37100
Product Name 1.0A Low Voltage uCap LDO
Package Type Other; ['SOT-223']
Unlock Full Specs
to access all available technical data

Similar Products

IC PWR AMP 2.4GHZ 16QFN - 726-SE2576L-R - Utmel Electronic Limited
Skyworks Solutions, Inc.
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2201 SRAM Nonvolatile Controller IC for 1 SRAM Bank - BQ2201SNTR - Texas Instruments
Specs
Package Type Other; PDIP,SOIC
Features Controller
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
 - LTC2946IDE-1#PBF - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; DFN16
View Details