Microchip Technology, Inc. 3A Adjustable Vout uCap LDO MIC35302

Description
The MIC35302 is a 3A low-dropout linear voltage regulator that provides a low voltage, high current output with a minimum of external components. It offers high precision, ultra-low dropout (600mV over temperature), and low ground current. The MIC35302 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, micro-controllers, etc.), providing an adjustable output voltage from 1.24V to 5.4V. Features of the MIC35302 LDO include current limiting and thermal protection, and reverse current and reverse battery protection. Also a logic (active-HIGH) enable pin is included. The MIC35302 is available in a 5-pin power D-Pak package (TO-252) with an operating temperature range of -40°C to +125°C. Additional Features 3.0A minimum guaranteed output current 600mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection -40°C to +125°C junction temperature Power D-Pak package (TO-252)
Datasheet
Description
The MIC35302 is a 3A low-dropout linear voltage regulator that provides a low voltage, high current output with a minimum of external components. It offers high precision, ultra-low dropout (600mV over temperature), and low ground current. The MIC35302 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, micro-controllers, etc.), providing an adjustable output voltage from 1.24V to 5.4V. Features of the MIC35302 LDO include current limiting and thermal protection, and reverse current and reverse battery protection. Also a logic (active-HIGH) enable pin is included. The MIC35302 is available in a 5-pin power D-Pak package (TO-252) with an operating temperature range of -40°C to +125°C. Additional Features 3.0A minimum guaranteed output current 600mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection -40°C to +125°C junction temperature Power D-Pak package (TO-252)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3A Adjustable Vout uCap LDO - MIC35302 - Microchip Technology, Inc.
Chandler, AZ, United States
3A Adjustable Vout uCap LDO
MIC35302
3A Adjustable Vout uCap LDO MIC35302
The MIC35302 is a 3A low-dropout linear voltage regulator that provides a low voltage, high current output with a minimum of external components. It offers high precision, ultra-low dropout (600mV over temperature), and low ground current. The MIC35302 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, micro-controllers, etc.), providing an adjustable output voltage from 1.24V to 5.4V. Features of the MIC35302 LDO include current limiting and thermal protection, and reverse current and reverse battery protection. Also a logic (active-HIGH) enable pin is included. The MIC35302 is available in a 5-pin power D-Pak package (TO-252) with an operating temperature range of -40°C to +125°C. Additional Features 3.0A minimum guaranteed output current 600mV maximum dropout voltage over temperature Ideal for 3.0V to 2.5V conversion Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion Stable with ceramic or tantalum capacitor Wide input voltage range: VIN: 2.25V to 6.0V Excellent line and load regulation specifications Logic-controlled shutdown Thermal shutdown and current limit protection Reverse leakage protection -40°C to +125°C junction temperature Power D-Pak package (TO-252)

The MIC35302 is a 3A low-dropout linear voltage regulator that provides a low voltage, high current output with a minimum of external components. It offers high precision, ultra-low dropout (600mV over temperature), and low ground current.

The MIC35302 operates from an input of 2.25V to 6.0V. It is designed to drive digital circuits requiring low voltage at high currents (i.e., PLDs, DSPs, micro-controllers, etc.), providing an adjustable output voltage from 1.24V to 5.4V.

Features of the MIC35302 LDO include current limiting and thermal protection, and reverse current and reverse battery protection. Also a logic (active-HIGH) enable pin is included. The MIC35302 is available in a 5-pin power D-Pak package (TO-252) with an operating temperature range of -40°C to +125°C.

Additional Features

    • 3.0A minimum guaranteed output current
    • 600mV maximum dropout voltage over temperature
    • Ideal for 3.0V to 2.5V conversion
    • Ideal for 2.5V to 1.8V, 1.65V, or 1.5V conversion
    • Stable with ceramic or tantalum capacitor
    • Wide input voltage range: VIN: 2.25V to 6.0V
    • Excellent line and load regulation specifications
    • Logic-controlled shutdown
    • Thermal shutdown and current limit protection
    • Reverse leakage protection
    • -40°C to +125°C junction temperature
    • Power D-Pak package (TO-252)
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number MIC35302
Product Name 3A Adjustable Vout uCap LDO
Package Type Other; ['TO-252']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1X/1.5X/2X Charge Pump for White LED Applications - AAT3157 - Skyworks Solutions, Inc.
Specs
Package Type Other; TSOPJW-12
Input Voltage 2.7 to 5.5 volts
View Details
Power Supply Chip >> Battery Management ICs - BQ25120AYFPR - LCSC Electronics Technology (HK) Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES - TLE9461ES - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 5 volts
View Details
Gates and Inverters - 74HC14PW,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Features Schmitt Trigger
Input Voltage 2 to 6 volts
View Details