Microchip Technology, Inc. Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip MIC33M656-FAYMP-TR

Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet
Description
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip - 40AH5907 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
40AH5907
Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip 40AH5907
DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

DC/DC CONV, SYNC BUCK, 2.2MHZ, 125DEG C; DC / DC Converter Type:Module; Input Voltage Min:2.4V; Input Voltage Max:5.5V; No. of Outputs:1 Output; DC / DC Converter IC Case:B1QFN-EP; No. of Pins:53Pins; Output Current:6A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 40AH5907
Product Name Dc/dc Conv, Sync Buck, 2.2Mhz, 125Deg C; Dc / Dc Converter Type Microchip
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG1R5-24-12Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Microprocessor-ControlledElectronic Unit - EAS822 - ABB Measurement & Analytics
Specs
Type Programmable Power Supply
Applications Instrumentation
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
ControlLogix AC Redundant Power Supply - 1756-PA75R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Temperature 0 to 60 C (32 to 140 F)
DC Output Voltage 5.0 volts
DC Output Power 75 watts
View Details
2 suppliers