The MIC33M656-FAYMP-TR is a 6A synchronous buck converter power module with an integrated inductor, designed for single-cell Li-ion battery-powered applications. It operates from a 2.4V to 5.5V input voltage and provides a default output voltage of 0.9V with an accuracy of ±1.5% over line, load, and temperature ranges. The device features an I2C interface for programming output voltage, slew rate, switching frequency, and current limit, with an open-drain Power Good output for monitoring and sequencing. It supports up to 95% efficiency, ultra-fast transient response, and 100% duty cycle for low dropout operation. The part is housed in a 53-lead, 6 mm × 10 mm × 3 mm B1QFN package with an operating junction temperature range of -40°C to +125°C and meets CISPR32 Class B emissions standards.
IC REG BUCK PRG 0.6V 6A 53B1QFN Product overview: MIC33M656-FAYMP-TR from Microchip Technology is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 0.6V, 6A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 0.6V, 6A, Step-Down DC-DC Converter IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-MIC33M656-FAYMP-
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 739-MIC33M656-FAYMP-TR |
| Product Name | Buck 0.6V 6A Step-Down DC-DC Converter IC |
| Package Type | Other; Tape & Reel (TR) |
| Output Voltage | 0.6000 to 1.28 volts |
| Input Voltage | 5.5 volts |
| IOUT | 6 amps |