Microchip Technology, Inc. High Efficiency 600Ma Inductor-Less Buck Regulator Featuring Hyperlight Load, 12 Vdfn 3X3X0.9Mm T/r Rohs Compliant Microchip MIC33050-4YHL-TR

Description
HIGH EFFICIENCY 600MA INDUCTOR-LESS BUCK REGULATOR FEATURING HYPERLIGHT LOAD, 12 VDFN 3X3X0.9MM T/R ROHS COMPLIANT: YES
Datasheet
Description
HIGH EFFICIENCY 600MA INDUCTOR-LESS BUCK REGULATOR FEATURING HYPERLIGHT LOAD, 12 VDFN 3X3X0.9MM T/R ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Efficiency 600Ma Inductor-Less Buck Regulator Featuring Hyperlight Load, 12 Vdfn 3X3X0.9Mm T/r Rohs Compliant Microchip - 71Y0777 - Newark, An Avnet Company
Chicago, IL, United States
High Efficiency 600Ma Inductor-Less Buck Regulator Featuring Hyperlight Load, 12 Vdfn 3X3X0.9Mm T/r Rohs Compliant Microchip
71Y0777
High Efficiency 600Ma Inductor-Less Buck Regulator Featuring Hyperlight Load, 12 Vdfn 3X3X0.9Mm T/r Rohs Compliant Microchip 71Y0777
HIGH EFFICIENCY 600MA INDUCTOR-LESS BUCK REGULATOR FEATURING HYPERLIGHT LOAD, 12 VDFN 3X3X0.9MM T/R ROHS COMPLIANT: YES

HIGH EFFICIENCY 600MA INDUCTOR-LESS BUCK REGULATOR FEATURING HYPERLIGHT LOAD, 12 VDFN 3X3X0.9MM T/R ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 71Y0777
Product Name High Efficiency 600Ma Inductor-Less Buck Regulator Featuring Hyperlight Load, 12 Vdfn 3X3X0.9Mm T/r Rohs Compliant Microchip
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-406R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0200 ohms
View Details
2 suppliers
Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details