Microchip Technology, Inc. 1.2MHz 0.5A Switch WLED Driver with Digital Brightness Control MIC3289

Description
The MIC3289 is a PWM boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC3289 features an internal Schottky diode, allowing an efficient DC/DC solution that requires only four external components. The MIC3289 allows for a single wire simple digital interface to control the dimming over 16 steps with a log scale to give better resolution at the lower currents to better match the sensitivity of the human eye. The pre-programming feature allows the user to select any one of the 16 WLED current levels as the start-up brightness level. The feedback voltage of the MIC3289 is only 250mV, allowing high efficiency while retaining excellent accuracy for the white LED current. The MIC3289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The 1.2MHz PWM scheme also reduces switching noise and ripple to the input power source. The 2.5V to 6.5V input voltage range of MIC3289 allows direct operation from single cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Battery life is preserved with a low 1µA shutdown current. The MIC3289 is available in a low profile Thin SOT23 6-lead package and has a junction temperature range of -40°C to +125°C. Additional Features Single wire combines 16 level logarithmic brightness and shutdown control 16V/24V OVP options supports up to 4 and 6 WLEDs Start-up in any one of 16 brightness levels Internal Schottky diode 2.5V to 6.5V input voltage 1.2MHz PWM operation Over 500mA switch current 250mV reference voltage ±5% LED current accuracy <1µA shutdown current Over temperature protection UVLO Thin SOT23-6L package option -40°C to 125°C junction temperature range
Description
The MIC3289 is a PWM boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC3289 features an internal Schottky diode, allowing an efficient DC/DC solution that requires only four external components. The MIC3289 allows for a single wire simple digital interface to control the dimming over 16 steps with a log scale to give better resolution at the lower currents to better match the sensitivity of the human eye. The pre-programming feature allows the user to select any one of the 16 WLED current levels as the start-up brightness level. The feedback voltage of the MIC3289 is only 250mV, allowing high efficiency while retaining excellent accuracy for the white LED current. The MIC3289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The 1.2MHz PWM scheme also reduces switching noise and ripple to the input power source. The 2.5V to 6.5V input voltage range of MIC3289 allows direct operation from single cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Battery life is preserved with a low 1µA shutdown current. The MIC3289 is available in a low profile Thin SOT23 6-lead package and has a junction temperature range of -40°C to +125°C. Additional Features Single wire combines 16 level logarithmic brightness and shutdown control 16V/24V OVP options supports up to 4 and 6 WLEDs Start-up in any one of 16 brightness levels Internal Schottky diode 2.5V to 6.5V input voltage 1.2MHz PWM operation Over 500mA switch current 250mV reference voltage ±5% LED current accuracy <1µA shutdown current Over temperature protection UVLO Thin SOT23-6L package option -40°C to 125°C junction temperature range
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC3289 is a PWM boost-switching regulator designed for constant-current white LED driver applications. It features an internal Schottky diode, enabling a compact and efficient DC/DC solution that requires only four external components. The device supports a single wire digital interface for dimming control across 16 logarithmic brightness levels, enhancing resolution at lower currents to align with human eye sensitivity. With a feedback voltage of 250mV, the MIC3289 achieves high efficiency and accuracy in LED current regulation. It operates at a constant frequency of 1.2MHz, which minimizes the size of external components and reduces switching noise and ripple. The input voltage range of 2.5V to 6.5V allows compatibility with single-cell Li-Ion and multi-cell NiCad/NiMH/Alkaline batteries, while a low shutdown current of less than 1µA helps preserve battery life. The MIC3289 is available in a Thin SOT23 6-lead package and a 2mm vó 2mm MLF,Ñ¢-8L package, with a junction temperature range of -40°C to +125°C. It also includes features such as over-temperature protection and under-voltage lockout (UVLO), making it suitable for various applications including backlighting for mobile devices and LED flashlights.

Datasheet Summary
Powered by GS/AI

The MIC3289 is a PWM boost-switching regulator designed for constant-current white LED driver applications. It features an internal Schottky diode, enabling a compact and efficient DC/DC solution that requires only four external components. The device supports a single wire digital interface for dimming control across 16 logarithmic brightness levels, enhancing resolution at lower currents to align with human eye sensitivity. With a feedback voltage of 250mV, the MIC3289 achieves high efficiency and accuracy in LED current regulation. It operates at a constant frequency of 1.2MHz, which minimizes the size of external components and reduces switching noise and ripple. The input voltage range of 2.5V to 6.5V allows compatibility with single-cell Li-Ion and multi-cell NiCad/NiMH/Alkaline batteries, while a low shutdown current of less than 1µA helps preserve battery life. The MIC3289 is available in a Thin SOT23 6-lead package and a 2mm vó 2mm MLF,Ñ¢-8L package, with a junction temperature range of -40°C to +125°C. It also includes features such as over-temperature protection and under-voltage lockout (UVLO), making it suitable for various applications including backlighting for mobile devices and LED flashlights.

Suppliers

Company
Product
Description
Supplier Links
1.2MHz 0.5A Switch WLED Driver with Digital Brightness Control - MIC3289 - Microchip Technology, Inc.
Chandler, AZ, United States
1.2MHz 0.5A Switch WLED Driver with Digital Brightness Control
MIC3289
1.2MHz 0.5A Switch WLED Driver with Digital Brightness Control MIC3289
The MIC3289 is a PWM boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC3289 features an internal Schottky diode, allowing an efficient DC/DC solution that requires only four external components. The MIC3289 allows for a single wire simple digital interface to control the dimming over 16 steps with a log scale to give better resolution at the lower currents to better match the sensitivity of the human eye. The pre-programming feature allows the user to select any one of the 16 WLED current levels as the start-up brightness level. The feedback voltage of the MIC3289 is only 250mV, allowing high efficiency while retaining excellent accuracy for the white LED current. The MIC3289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The 1.2MHz PWM scheme also reduces switching noise and ripple to the input power source. The 2.5V to 6.5V input voltage range of MIC3289 allows direct operation from single cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Battery life is preserved with a low 1µA shutdown current. The MIC3289 is available in a low profile Thin SOT23 6-lead package and has a junction temperature range of -40°C to +125°C. Additional Features Single wire combines 16 level logarithmic brightness and shutdown control 16V/24V OVP options supports up to 4 and 6 WLEDs Start-up in any one of 16 brightness levels Internal Schottky diode 2.5V to 6.5V input voltage 1.2MHz PWM operation Over 500mA switch current 250mV reference voltage ±5% LED current accuracy <1µA shutdown current Over temperature protection UVLO Thin SOT23-6L package option -40°C to 125°C junction temperature range

The MIC3289 is a PWM boost-switching regulator that is optimized for constant-current white LED driver applications. The MIC3289 features an internal Schottky diode, allowing an efficient DC/DC solution that requires only four external components.

The MIC3289 allows for a single wire simple digital interface to control the dimming over 16 steps with a log scale to give better resolution at the lower currents to better match the sensitivity of the human eye. The pre-programming feature allows the user to select any one of the 16 WLED current levels as the start-up brightness level.

The feedback voltage of the MIC3289 is only 250mV, allowing high efficiency while retaining excellent accuracy for the white LED current.

The MIC3289 implements a constant frequency 1.2MHz PWM control scheme. The high frequency PWM operation saves board space by reducing external component sizes. The 1.2MHz PWM scheme also reduces switching noise and ripple to the input power source.

The 2.5V to 6.5V input voltage range of MIC3289 allows direct operation from single cell Li-Ion as well as 3- to 4-cell NiCad/NiMH/Alkaline batteries. Battery life is preserved with a low 1µA shutdown current.

The MIC3289 is available in a low profile Thin SOT23 6-lead package and has a junction temperature range of -40°C to +125°C.

Additional Features

    • Single wire combines 16 level logarithmic brightness and shutdown control
    • 16V/24V OVP options supports up to 4 and 6 WLEDs
    • Start-up in any one of 16 brightness levels
    • Internal Schottky diode
    • 2.5V to 6.5V input voltage
    • 1.2MHz PWM operation
    • Over 500mA switch current
    • 250mV reference voltage
    • ±5% LED current accuracy
    • <1µA shutdown current
    • Over temperature protection
    • UVLO
    • Thin SOT23-6L package option
    • -40°C to 125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC3289
Product Name 1.2MHz 0.5A Switch WLED Driver with Digital Brightness Control
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.5 to 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 360663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Voltage 0.0462 volts
Output Power 40 watts
View Details
6-Channel Led Controller W/Ultra-Wide Dimming Ratio - A80602KESJSR-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
7 suppliers
LED Driver IC - 137-BCR420UE6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers