LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-MLF® (2x2)
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 350mA (Switch) 8-MLF® (2x2)
Manufacturer: Microchip Technology
Win Source Part Number: 229751-MIC3287-24YML
Packaging: Reel - TR
Type: DC DC Regulator
Applications: Backlight
Mounting: SMD (SMT)
Frequency: 1.2MHz
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: Analog, PWM
Output Voltage: 36V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-MLF (2x2)
Maximum Supply Voltage: 6.5V
Operating Input Voltage(Min): 2.8V
Channel Output Current: 350mA (Switch)
IC LED DRVR RGLTR PWM 350MA 8MLF Product overview: MIC3287-24YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 350MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3287-24YML-TR
IC LED DRVR RGLTR PWM 350MA 8MLF
IC LED DRVR RGLTR DIM 350MA 8MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-1464-2-ND | 229751-MIC3287-24YML | 137-MIC3287-24YML-TR | MIC3287-24YML-TR | MIC3287-24YML-TR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - MIC3287-24YML-TR | 350MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.8 to 6.5 volts | 2.8 volts | 2.8 to 6.5 volts | 2.8 to 6.5 volts | |
| Output Voltage | 36 volts | 36 volts | 36 volts | ||
| Output Current | 350 milliamps | 350 milliamps | 350 milliamps |