Microchip Technology, Inc. Six Channel WLED Driver for Backlighting Applications MIC3263

Description
The MIC3263 is a high-efficiency pulse-width modulation (PWM) boost switching regulator that is optimized for constant-current WLED driver backlighting applications. The MIC3263 drives six channels of up to ten WLEDs per channel. Each channel is matched in current to within ±3% for constant brightness across the screen and can be programmed from 15mA to 30mA. The MIC3263 provides a very flexible dimming control scheme with better accuracy and noise immunity. The dimming frequency can be set to any value between 100Hz and 20kHz by an external resistor. The dimming ratio is determined by the duty cycle of a dimming ratio control input signal and can be set to one of 16 levels with a minimum ratio of 1%.The LED dimming current is set by an external resistor to allow programming of LED current between 15mA and 30mA. The dimming ratio of the MIC3263 is fixed to 16 log levels to better match the sensitivity of the human eye. Each of the dimming levels has hysteresis to avoid skipping between levels and allow for high noise immunity. The MIC3263 has a programmable PWM switching frequency from 400kHz to 1.8MHz to allow small inductor sizes. The 6V to 40V wide input voltage range of MIC3263 allows direct operation from 6V or high cell count Li-Ion batteries commonly found in notebook computers. Additional Features 6V to 40V wide input voltage range Drives six channels of up to 10 white LEDs Programmable WLED current from 15mA to 30mA Highly reliable operation with open and short LEDs Accurate 16 dimming log levels sets the dimming ratio from 1% to 100% Flicker-Free Dimming filters the jitter from the dimming control input signal and eliminates dimming flicker Allows external dimming control Accurate LED channel current matching ±3% Accurate initial LED current setting ±2% Programmable switching frequency from 400kHz to 1.8MHz High efficiency up to 90% Low (<40µA) shutdown current over temperature Over temperature protection Programmable over-voltage protection -40°C to -125°C junction temperature range
Datasheet
Description
The MIC3263 is a high-efficiency pulse-width modulation (PWM) boost switching regulator that is optimized for constant-current WLED driver backlighting applications. The MIC3263 drives six channels of up to ten WLEDs per channel. Each channel is matched in current to within ±3% for constant brightness across the screen and can be programmed from 15mA to 30mA. The MIC3263 provides a very flexible dimming control scheme with better accuracy and noise immunity. The dimming frequency can be set to any value between 100Hz and 20kHz by an external resistor. The dimming ratio is determined by the duty cycle of a dimming ratio control input signal and can be set to one of 16 levels with a minimum ratio of 1%.The LED dimming current is set by an external resistor to allow programming of LED current between 15mA and 30mA. The dimming ratio of the MIC3263 is fixed to 16 log levels to better match the sensitivity of the human eye. Each of the dimming levels has hysteresis to avoid skipping between levels and allow for high noise immunity. The MIC3263 has a programmable PWM switching frequency from 400kHz to 1.8MHz to allow small inductor sizes. The 6V to 40V wide input voltage range of MIC3263 allows direct operation from 6V or high cell count Li-Ion batteries commonly found in notebook computers. Additional Features 6V to 40V wide input voltage range Drives six channels of up to 10 white LEDs Programmable WLED current from 15mA to 30mA Highly reliable operation with open and short LEDs Accurate 16 dimming log levels sets the dimming ratio from 1% to 100% Flicker-Free Dimming filters the jitter from the dimming control input signal and eliminates dimming flicker Allows external dimming control Accurate LED channel current matching ±3% Accurate initial LED current setting ±2% Programmable switching frequency from 400kHz to 1.8MHz High efficiency up to 90% Low (<40µA) shutdown current over temperature Over temperature protection Programmable over-voltage protection -40°C to -125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Six Channel WLED Driver for Backlighting Applications - MIC3263 - Microchip Technology, Inc.
Chandler, AZ, United States
Six Channel WLED Driver for Backlighting Applications
MIC3263
Six Channel WLED Driver for Backlighting Applications MIC3263
The MIC3263 is a high-efficiency pulse-width modulation (PWM) boost switching regulator that is optimized for constant-current WLED driver backlighting applications. The MIC3263 drives six channels of up to ten WLEDs per channel. Each channel is matched in current to within ±3% for constant brightness across the screen and can be programmed from 15mA to 30mA. The MIC3263 provides a very flexible dimming control scheme with better accuracy and noise immunity. The dimming frequency can be set to any value between 100Hz and 20kHz by an external resistor. The dimming ratio is determined by the duty cycle of a dimming ratio control input signal and can be set to one of 16 levels with a minimum ratio of 1%.The LED dimming current is set by an external resistor to allow programming of LED current between 15mA and 30mA. The dimming ratio of the MIC3263 is fixed to 16 log levels to better match the sensitivity of the human eye. Each of the dimming levels has hysteresis to avoid skipping between levels and allow for high noise immunity. The MIC3263 has a programmable PWM switching frequency from 400kHz to 1.8MHz to allow small inductor sizes. The 6V to 40V wide input voltage range of MIC3263 allows direct operation from 6V or high cell count Li-Ion batteries commonly found in notebook computers. Additional Features 6V to 40V wide input voltage range Drives six channels of up to 10 white LEDs Programmable WLED current from 15mA to 30mA Highly reliable operation with open and short LEDs Accurate 16 dimming log levels sets the dimming ratio from 1% to 100% Flicker-Free Dimming filters the jitter from the dimming control input signal and eliminates dimming flicker Allows external dimming control Accurate LED channel current matching ±3% Accurate initial LED current setting ±2% Programmable switching frequency from 400kHz to 1.8MHz High efficiency up to 90% Low (<40µA) shutdown current over temperature Over temperature protection Programmable over-voltage protection -40°C to -125°C junction temperature range

The MIC3263 is a high-efficiency pulse-width modulation (PWM) boost switching regulator that is optimized for constant-current WLED driver backlighting applications. The MIC3263 drives six channels of up to ten WLEDs per channel. Each channel is matched in current to within ±3% for constant brightness across the screen and can be programmed from 15mA to 30mA.

The MIC3263 provides a very flexible dimming control scheme with better accuracy and noise immunity. The dimming frequency can be set to any value between 100Hz and 20kHz by an external resistor. The dimming ratio is determined by the duty cycle of a dimming ratio control input signal and can be set to one of 16 levels with a minimum ratio of 1%.The LED dimming current is set by an external resistor to allow programming of LED current between 15mA and 30mA.

The dimming ratio of the MIC3263 is fixed to 16 log levels to better match the sensitivity of the human eye. Each of the dimming levels has hysteresis to avoid skipping between levels and allow for high noise immunity.

The MIC3263 has a programmable PWM switching frequency from 400kHz to 1.8MHz to allow small inductor sizes. The 6V to 40V wide input voltage range of MIC3263 allows direct operation from 6V or high cell count Li-Ion batteries commonly found in notebook computers.

Additional Features

    • 6V to 40V wide input voltage range
    • Drives six channels of up to 10 white LEDs
    • Programmable WLED current from 15mA to 30mA
    • Highly reliable operation with open and short LEDs
    • Accurate 16 dimming log levels sets the dimming ratio from 1% to 100%
    • Flicker-Free Dimming filters the jitter from the dimming control input signal and eliminates dimming flicker
    • Allows external dimming control
    • Accurate LED channel current matching ±3%
    • Accurate initial LED current setting ±2%
    • Programmable switching frequency from 400kHz to 1.8MHz
    • High efficiency up to 90%
    • Low (<40µA) shutdown current over temperature
    • Over temperature protection
    • Programmable over-voltage protection
    • -40°C to -125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC3263
Product Name Six Channel WLED Driver for Backlighting Applications
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 6 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - ISL97634IRT26Z-T - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
LED Driver ICs - 427665 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 0.3069 volts
View Details
150MA LED Driver IC - 137-APS13568ELJATR - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
View Details
6 suppliers
1.5A LED Driver IC - 137-ILD8150EXUMA1 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Input Voltage 8 to 80 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
8 suppliers