IC LED DRIVER CTRLR PWM 10MSOP Product overview: MIC3232YMM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3232YMM can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 1222443-MIC3232YMM
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Lighting
Frequency: 400kHz
Internal Switch(s): No
Topology: Step-Up (Boost)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Family Part Number: MIC3232
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 6V
Voltage - Supply (Maximum): 45V
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 10-MSOP
IC LED DRIVER CTRLR PWM 10MSOP
IC LED DRIVER CTRLR DIM 10MSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3232YMM | 1222443-MIC3232YMM | 576-3405-5-ND | MIC3232YMM | MIC3232YMM |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MIC3232YMM | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 6 to 45 volts | 6 to 45 volts | 6 to 45 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tube |