Microchip Technology, Inc. 400kHz Fixed Frequency Boost Driver Controller for High Power LEDs MIC3232

Description
The MIC3230/1/2 are constant current boost switching controllers specifically designed to power one or more strings of high power LEDs. The MIC3230/1/2 have an input voltage range from 6V to 45V and are ideal for a variety of solid state lighting applications. The MIC3230/1/2 utilizes an external power device which offers a cost conscious solution for high power LED applications. The powerful drive circuitry can deliver up to 70W to the LED system. Power consumption has been minimized through the implementation of a 250mV feedback voltage reference providing an accuracy of ±3%. The MIC323x family is dimmable via a pulse width modulated (PWM) input signal and also features an enable pin for low power shutdown. Multiple MIC3230 ICs can be synchronized to a common operating frequency. The clocks of these synchronized devices can be used together in order to help reduce noise and errors in a system. An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and size of the external components (cost). The MIC323x family of LED drivers also offer the following protection features: Over voltage protection (OVP), thermal shutdown and under voltage lockout (UVLO). The MIC3231 offers a dither feature to assist in the reduction of EMI. This is particularly useful in sensitive EMI applications, and provides for a reduction or emissions by approximately 10dB. The MIC3232 is a 400kHz fixed frequency device offered in a small MSOP-10 package. The MIC3230/1 are offered in ePad TSSOP-16 package. Additional Features 6V to 45V input supply range Capable of driving up to 70W Ultra-low EMI via dithering on the MIC3231 Programmable LED drive current Feedback voltage = 250mV ±3% Programmable switching frequency (MIC3230/1) or 400kHz fixed frequency operation (MIC3232) PWM dimming and separate enable shutdown Frequency synchronization with other MIC3230s Protection features: Over voltage protection (OVP) Over-temperature protection Under voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet
Description
The MIC3230/1/2 are constant current boost switching controllers specifically designed to power one or more strings of high power LEDs. The MIC3230/1/2 have an input voltage range from 6V to 45V and are ideal for a variety of solid state lighting applications. The MIC3230/1/2 utilizes an external power device which offers a cost conscious solution for high power LED applications. The powerful drive circuitry can deliver up to 70W to the LED system. Power consumption has been minimized through the implementation of a 250mV feedback voltage reference providing an accuracy of ±3%. The MIC323x family is dimmable via a pulse width modulated (PWM) input signal and also features an enable pin for low power shutdown. Multiple MIC3230 ICs can be synchronized to a common operating frequency. The clocks of these synchronized devices can be used together in order to help reduce noise and errors in a system. An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and size of the external components (cost). The MIC323x family of LED drivers also offer the following protection features: Over voltage protection (OVP), thermal shutdown and under voltage lockout (UVLO). The MIC3231 offers a dither feature to assist in the reduction of EMI. This is particularly useful in sensitive EMI applications, and provides for a reduction or emissions by approximately 10dB. The MIC3232 is a 400kHz fixed frequency device offered in a small MSOP-10 package. The MIC3230/1 are offered in ePad TSSOP-16 package. Additional Features 6V to 45V input supply range Capable of driving up to 70W Ultra-low EMI via dithering on the MIC3231 Programmable LED drive current Feedback voltage = 250mV ±3% Programmable switching frequency (MIC3230/1) or 400kHz fixed frequency operation (MIC3232) PWM dimming and separate enable shutdown Frequency synchronization with other MIC3230s Protection features: Over voltage protection (OVP) Over-temperature protection Under voltage lockout (UVLO) -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
400kHz Fixed Frequency Boost Driver Controller for High Power LEDs - MIC3232 - Microchip Technology, Inc.
Chandler, AZ, United States
400kHz Fixed Frequency Boost Driver Controller for High Power LEDs
MIC3232
400kHz Fixed Frequency Boost Driver Controller for High Power LEDs MIC3232
The MIC3230/1/2 are constant current boost switching controllers specifically designed to power one or more strings of high power LEDs. The MIC3230/1/2 have an input voltage range from 6V to 45V and are ideal for a variety of solid state lighting applications. The MIC3230/1/2 utilizes an external power device which offers a cost conscious solution for high power LED applications. The powerful drive circuitry can deliver up to 70W to the LED system. Power consumption has been minimized through the implementation of a 250mV feedback voltage reference providing an accuracy of ±3%. The MIC323x family is dimmable via a pulse width modulated (PWM) input signal and also features an enable pin for low power shutdown. Multiple MIC3230 ICs can be synchronized to a common operating frequency. The clocks of these synchronized devices can be used together in order to help reduce noise and errors in a system. An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and size of the external components (cost). The MIC323x family of LED drivers also offer the following protection features: Over voltage protection (OVP), thermal shutdown and under voltage lockout (UVLO). The MIC3231 offers a dither feature to assist in the reduction of EMI. This is particularly useful in sensitive EMI applications, and provides for a reduction or emissions by approximately 10dB. The MIC3232 is a 400kHz fixed frequency device offered in a small MSOP-10 package. The MIC3230/1 are offered in ePad TSSOP-16 package. Additional Features 6V to 45V input supply range Capable of driving up to 70W Ultra-low EMI via dithering on the MIC3231 Programmable LED drive current Feedback voltage = 250mV ±3% Programmable switching frequency (MIC3230/1) or 400kHz fixed frequency operation (MIC3232) PWM dimming and separate enable shutdown Frequency synchronization with other MIC3230s Protection features: Over voltage protection (OVP) Over-temperature protection Under voltage lockout (UVLO) -40°C to +125°C junction temperature range

The MIC3230/1/2 are constant current boost switching controllers specifically designed to power one or more strings of high power LEDs. The MIC3230/1/2 have an input voltage range from 6V to 45V and are ideal for a variety of solid state lighting applications.

The MIC3230/1/2 utilizes an external power device which offers a cost conscious solution for high power LED applications. The powerful drive circuitry can deliver up to 70W to the LED system. Power consumption has been minimized through the implementation of a 250mV feedback voltage reference providing an accuracy of ±3%. The MIC323x family is dimmable via a pulse width modulated (PWM) input signal and also features an enable pin for low power shutdown.

Multiple MIC3230 ICs can be synchronized to a common operating frequency. The clocks of these synchronized devices can be used together in order to help reduce noise and errors in a system.

An external resistor sets the adjustable switching frequency of the MIC3230/1. The switching frequency can be between 100kHz and 1MHz. Setting the switching frequency provides the mechanism by which a design can be optimized for efficiency (performance) and size of the external components (cost). The MIC323x family of LED drivers also offer the following protection features: Over voltage protection (OVP), thermal shutdown and under voltage lockout (UVLO).

The MIC3231 offers a dither feature to assist in the reduction of EMI. This is particularly useful in sensitive EMI applications, and provides for a reduction or emissions by approximately 10dB.

The MIC3232 is a 400kHz fixed frequency device offered in a small MSOP-10 package. The MIC3230/1 are offered in ePad TSSOP-16 package.

Additional Features

    • 6V to 45V input supply range
    • Capable of driving up to 70W
    • Ultra-low EMI via dithering on the MIC3231
    • Programmable LED drive current
    • Feedback voltage = 250mV ±3%
    • Programmable switching frequency (MIC3230/1) or 400kHz fixed frequency operation (MIC3232)
    • PWM dimming and separate enable shutdown
    • Frequency synchronization with other MIC3230s
    • Protection features:
      • Over voltage protection (OVP)
      • Over-temperature protection
      • Under voltage lockout (UVLO)
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC3232
Product Name 400kHz Fixed Frequency Boost Driver Controller for High Power LEDs
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

DIP LED Driver IC - 137-A6276SA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Output Voltage 4 volts
Number of Channels 16 #
View Details
4 suppliers
LED Driver ICs - 2548494P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 100 milliamps
View Details
PMIC - PMIC - LED Drivers - FAN5345S20X - 871488-FAN5345S20X - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type SuperSOT™-6
View Details
2 suppliers