Microchip Technology, Inc. PMIC - PMIC - LED Drivers - MIC3230YTSETR MIC3230YTSETR

Description
Manufacturer: Microchip Technology Win Source Part Number: 058643-MIC3230YTSETR Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 058643-MIC3230YTSETR Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MIC3230YTSETR - 058643-MIC3230YTSETR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC3230YTSETR
058643-MIC3230YTSETR
PMIC - PMIC - LED Drivers - MIC3230YTSETR 058643-MIC3230YTSETR
Manufacturer: Microchip Technology Win Source Part Number: 058643-MIC3230YTSETR Packaging: Reel - TR Type: DC DC Controller Applications: Lighting Mounting: SMD (SMT) Frequency: 100kHz to 1MHz Topology: Step-Up (Boost) Number of Outputs: 1 Dimming: PWM Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 16-TSSOP-EP Maximum Supply Voltage: 45V Operating Input Voltage(Min): 6V

Manufacturer: Microchip Technology
Win Source Part Number: 058643-MIC3230YTSETR
Packaging: Reel - TR
Type: DC DC Controller
Applications: Lighting
Mounting: SMD (SMT)
Frequency: 100kHz to 1MHz
Topology: Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 16-TSSOP-EP
Maximum Supply Voltage: 45V
Operating Input Voltage(Min): 6V

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-MIC3230YTSETR
LED Driver IC 137-MIC3230YTSETR
IC LED DRIVER CTRLR DIM 16TSSOP Product overview: MIC3230YTSETR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3230YTSETR can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR DIM 16TSSOP Product overview: MIC3230YTSETR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3230YTSETR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category LED Drivers LED Drivers
Product Number 058643-MIC3230YTSETR 137-MIC3230YTSETR
Product Name PMIC - PMIC - LED Drivers - MIC3230YTSETR LED Driver IC
Form Factor Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 122223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 60 watts
Features Outdoor Rated
View Details
LED Drivers - BCR205WH6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 1.8 to 18 volts
View Details
3 suppliers
Integrated Circuits (ICs) - PMIC - LED Drivers - 974905-LM2791LDX-L/NOPB - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Package Type 10-WFDFN Exposed Pad
View Details
3 suppliers