IC LED DRIVER CTRLR PWM 12MLF Product overview: MIC3230YML-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3230YML-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884720-MIC3230YML-TR
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming - 12-MLF™ (4x4)
Package: 12-VFDFN Exposed Pad, 12-MLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC3230
Categories: Integrated Circuits (ICs)
Case / Package: 12-MLF™ (4x4)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC3230YML-DKR,
LED Driver IC 1 Output DC DC Controller Step-Up (Boost) PWM Dimming 12-MLF™ (4x4)
IC LED DRIVER CTRLR DIM 12MLF
IC LED DRIVER CTRLR PWM 12MLF
LED Lighting Drivers Boost Driver Controller for High Power LEDs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3230YML-TR | 884720-MIC3230YML-TR | 576-3401-2-ND | MIC3230YML-TR | MIC3230YML-TR | MIC3230YML-TR |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - MIC3230YML-TR | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers |
| Input Voltage | 6 to 45 volts | 6 to 45 volts | 6 to 45 volts | |||
| Number of Channels | 1 # | |||||
| Package Type | Tape & Reel (TR) | 12-MLF™ (4x4) |