IC LED DRV RGLTR PWM 16TSSOP Product overview: MIC3223YTSE-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3223YTSE-TR can be used for catalog matching and distributor lookup.
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM Dimming 3.5A (Switch) 16-TSSOP-EP
IC LED DRV RGLTR PWM 16TSSOP
IC LED DRIVER RGLTR DIM 16TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-MIC3223YTSE-TR | MIC3223YTSE-TR-ND | MIC3223YTSE-TR | MIC3223YTSE-TR |
| Product Name | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Input Voltage | 4.5 to 20 volts | 4.5 to 20 volts | 4.5 to 20 volts | |
| Output Voltage | 37 volts | 37 volts | ||
| Number of Channels | 1 # | |||
| Package Type | Tape & Reel (TR) |