Microchip Technology, Inc. High Power Boost LED Driver with Integrated FET MIC3223

Description
The MIC3223 is a constant current boost LED driver capable of driving a series string of high power LEDs. The MIC3223 can be used in general lighting, bulb replacement, garden pathway lighting, and other solid state illumination application. The MIC3223 is a peak current mode control PWM boost regulator and the 4.5V and 20V operating input voltage range allows multiple applications from a 5V or a 12V bus. The MIC3223 implements a fixed internal 1MHz switching frequency to allow for a reduction in the design footprint size. Power consumption has been minimized through the implementation of a 200mV feedback voltage that provides an accuracy of ±5%. The MIC3223 can be dimmed through the use of a PWM signal and features an enable pin for a low power shutdown state. The MIC3223 is a very robust LED driver and offers the following protection features: over voltage protection (OVP), thermal shutdown, switch current limiting and under voltage lockout (UVLO). The MIC3223 is offered in a low profile exposed pad 16-pin TSSOP package. Additional Features 4.5V to 20V supply voltage 200mV feedback voltage with an accuracy of ±5% Step-up output voltage (boost) conversion up to 37V 1MHz switching frequency 100mΩ/3.5A internal power FET switch LEDs can be dimmed using a PWM signal User settable LED current (through external resistor) Externally programmable soft-start Protection features that include: Output over voltage protection (OVP) Under voltage lockout (UVLO) Over temperature protection Junction temperature range: -40°C to +125°C Available in an exposed pad 16-pin TSSOP package
Datasheet
Description
The MIC3223 is a constant current boost LED driver capable of driving a series string of high power LEDs. The MIC3223 can be used in general lighting, bulb replacement, garden pathway lighting, and other solid state illumination application. The MIC3223 is a peak current mode control PWM boost regulator and the 4.5V and 20V operating input voltage range allows multiple applications from a 5V or a 12V bus. The MIC3223 implements a fixed internal 1MHz switching frequency to allow for a reduction in the design footprint size. Power consumption has been minimized through the implementation of a 200mV feedback voltage that provides an accuracy of ±5%. The MIC3223 can be dimmed through the use of a PWM signal and features an enable pin for a low power shutdown state. The MIC3223 is a very robust LED driver and offers the following protection features: over voltage protection (OVP), thermal shutdown, switch current limiting and under voltage lockout (UVLO). The MIC3223 is offered in a low profile exposed pad 16-pin TSSOP package. Additional Features 4.5V to 20V supply voltage 200mV feedback voltage with an accuracy of ±5% Step-up output voltage (boost) conversion up to 37V 1MHz switching frequency 100mΩ/3.5A internal power FET switch LEDs can be dimmed using a PWM signal User settable LED current (through external resistor) Externally programmable soft-start Protection features that include: Output over voltage protection (OVP) Under voltage lockout (UVLO) Over temperature protection Junction temperature range: -40°C to +125°C Available in an exposed pad 16-pin TSSOP package
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Boost LED Driver with Integrated FET - MIC3223 - Microchip Technology, Inc.
Chandler, AZ, United States
High Power Boost LED Driver with Integrated FET
MIC3223
High Power Boost LED Driver with Integrated FET MIC3223
The MIC3223 is a constant current boost LED driver capable of driving a series string of high power LEDs. The MIC3223 can be used in general lighting, bulb replacement, garden pathway lighting, and other solid state illumination application. The MIC3223 is a peak current mode control PWM boost regulator and the 4.5V and 20V operating input voltage range allows multiple applications from a 5V or a 12V bus. The MIC3223 implements a fixed internal 1MHz switching frequency to allow for a reduction in the design footprint size. Power consumption has been minimized through the implementation of a 200mV feedback voltage that provides an accuracy of ±5%. The MIC3223 can be dimmed through the use of a PWM signal and features an enable pin for a low power shutdown state. The MIC3223 is a very robust LED driver and offers the following protection features: over voltage protection (OVP), thermal shutdown, switch current limiting and under voltage lockout (UVLO). The MIC3223 is offered in a low profile exposed pad 16-pin TSSOP package. Additional Features 4.5V to 20V supply voltage 200mV feedback voltage with an accuracy of ±5% Step-up output voltage (boost) conversion up to 37V 1MHz switching frequency 100mΩ/3.5A internal power FET switch LEDs can be dimmed using a PWM signal User settable LED current (through external resistor) Externally programmable soft-start Protection features that include: Output over voltage protection (OVP) Under voltage lockout (UVLO) Over temperature protection Junction temperature range: -40°C to +125°C Available in an exposed pad 16-pin TSSOP package

The MIC3223 is a constant current boost LED driver capable of driving a series string of high power LEDs. The MIC3223 can be used in general lighting, bulb replacement, garden pathway lighting, and other solid state illumination application. The MIC3223 is a peak current mode control PWM boost regulator and the 4.5V and 20V operating input voltage range allows multiple applications from a 5V or a 12V bus. The MIC3223 implements a fixed internal 1MHz switching frequency to allow for a reduction in the design footprint size. Power consumption has been minimized through the implementation of a 200mV feedback voltage that provides an accuracy of ±5%. The MIC3223 can be dimmed through the use of a PWM signal and features an enable pin for a low power shutdown state. The MIC3223 is a very robust LED driver and offers the following protection features: over voltage protection (OVP), thermal shutdown, switch current limiting and under voltage lockout (UVLO). The MIC3223 is offered in a low profile exposed pad 16-pin TSSOP package.

Additional Features

    • 4.5V to 20V supply voltage
    • 200mV feedback voltage with an accuracy of ±5%
    • Step-up output voltage (boost) conversion up to 37V
    • 1MHz switching frequency
    • 100mΩ/3.5A internal power FET switch
    • LEDs can be dimmed using a PWM signal
    • User settable LED current (through external resistor)
    • Externally programmable soft-start
    • Protection features that include:
      • Output over voltage protection (OVP)
      • Under voltage lockout (UVLO)
      • Over temperature protection
    • Junction temperature range: -40°C to +125°C
    • Available in an exposed pad 16-pin TSSOP package
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category LED Drivers
Product Number MIC3223
Product Name High Power Boost LED Driver with Integrated FET
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - FAN5341UMPX - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 7587598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
350MA LED Driver IC - 137-ILD2035E6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 8 to 22 volts
Number of Channels 1 #
Package Type Tape & Reel (TR)
View Details
5 suppliers