Microchip Technology, Inc. PMIC - PMIC - LED Drivers - MIC3203YM MIC3203YM

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222440-MIC3203YM Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 1.5MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MIC3203 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 42V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222440-MIC3203YM Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 1.5MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MIC3203 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - MIC3203YM - 1222440-MIC3203YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - MIC3203YM
1222440-MIC3203YM
PMIC - PMIC - LED Drivers - MIC3203YM 1222440-MIC3203YM
Manufacturer: Microchip Technology Win Source Part Number: 1222440-MIC3203YM Packaging: Tube Type: DC DC Controller Mounting Style: SMD Applications: Lighting Frequency: 1.5MHz Internal Switch(s): No Topology: Step-Down (Buck) Dimming: PWM Categories: Integrated Circuits Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: MIC3203 Manufacturer Pack Quantity: 95 MSL Level: 1 (Unlimited) Voltage - Supply (Minimum): 4.5V Voltage - Supply (Maximum): 42V

Manufacturer: Microchip Technology
Win Source Part Number: 1222440-MIC3203YM
Packaging: Tube
Type: DC DC Controller
Mounting Style: SMD
Applications: Lighting
Frequency: 1.5MHz
Internal Switch(s): No
Topology: Step-Down (Buck)
Dimming: PWM
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: MIC3203
Manufacturer Pack Quantity: 95
MSL Level: 1 (Unlimited)
Voltage - Supply (Minimum): 4.5V
Voltage - Supply (Maximum): 42V

Buy Now
Singapore, Singapore
LED Driver IC
137-MIC3203YM
LED Driver IC 137-MIC3203YM
IC LED DRIVER CTRLR PWM 8SOIC Product overview: MIC3203YM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3203YM can be used for catalog matching and distributor lookup.

IC LED DRIVER CTRLR PWM 8SOIC Product overview: MIC3203YM from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3203YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 576-3661-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
576-3661-5-ND
LED Drivers 576-3661-5-ND
LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC

LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC

Buy Now Datasheet
Shenzhen, China
PMIC - LED Drivers
MIC3203YM
PMIC - LED Drivers MIC3203YM
IC LED DRIVER CTRLR DIM 8SOIC

IC LED DRIVER CTRLR DIM 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - MIC3203YM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
MIC3203YM
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers MIC3203YM
IC LED DRIVER CTRLR PWM 8SOIC

IC LED DRIVER CTRLR PWM 8SOIC

Supplier's Site
Led Driver, Ctlr, Hb, 8Soic; Device Topology Microchip - 10AC8150 - Newark, An Avnet Company
Chicago, IL, United States
Led Driver, Ctlr, Hb, 8Soic; Device Topology Microchip
10AC8150
Led Driver, Ctlr, Hb, 8Soic; Device Topology Microchip 10AC8150
LED DRIVER, CTLR, HB, 8SOIC; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:5V; Output Current Max:10mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

LED DRIVER, CTLR, HB, 8SOIC; Device Topology:Buck (Step Down); Input Voltage Min:4.5V; Input Voltage Max:42V; Output Voltage Max:5V; Output Current Max:10mA; Switching Frequency:1.5MHz; No. of Outputs:1Outputs; IC Mounting:SMD; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1222440-MIC3203YM 137-MIC3203YM 576-3661-5-ND MIC3203YM MIC3203YM 10AC8150
Product Name PMIC - PMIC - LED Drivers - MIC3203YM LED Driver IC LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers Led Driver, Ctlr, Hb, 8Soic; Device Topology Microchip
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 42 volts 4.5 to 42 volts 4.5 to 42 volts 4.5 to 42 volts
Output Voltage 5 volts 5 volts
Number of Channels 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Constant Current 2A Pwm Dimmable Synchronous Buck Led Driver - ALT80800KLPATR - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
LM3429-Q1 N-Channel Controller for Constant Current LED Drivers - LM3429Q1MH/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 4.5 to 75 volts
View Details
6 suppliers