Microchip Technology, Inc. HBLED Driver Controller with High-Side Current Sense MIC3203

Description
The MIC3203 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3203 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3203 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3203 offers frequency dither feature for EMI control. The MIC3203 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin SOIC package. A dither disabled version MIC3203-1 is also available in the same package as the MIC3203. Additional Features 4.5V to 42V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3203: Dither enabled for low EMI MIC3203-1: Dither disabled High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC3203 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3203 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3203 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3203 offers frequency dither feature for EMI control. The MIC3203 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin SOIC package. A dither disabled version MIC3203-1 is also available in the same package as the MIC3203. Additional Features 4.5V to 42V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3203: Dither enabled for low EMI MIC3203-1: Dither disabled High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HBLED Driver Controller with High-Side Current Sense - MIC3203 - Microchip Technology, Inc.
Chandler, AZ, United States
HBLED Driver Controller with High-Side Current Sense
MIC3203
HBLED Driver Controller with High-Side Current Sense MIC3203
The MIC3203 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3203 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3203 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3203 offers frequency dither feature for EMI control. The MIC3203 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin SOIC package. A dither disabled version MIC3203-1 is also available in the same package as the MIC3203. Additional Features 4.5V to 42V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3203: Dither enabled for low EMI MIC3203-1: Dither disabled High-side current sense Dedicated dimming control input Hysteretic control (no compensation required) Up to 1.5MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range

The MIC3203 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3203 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3203 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. A high-frequency switching operation up to 1.5MHz allows the use of smaller external components minimizing space and cost. The MIC3203 offers frequency dither feature for EMI control. The MIC3203 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin SOIC package. A dither disabled version MIC3203-1 is also available in the same package as the MIC3203.

Additional Features

    • 4.5V to 42V input voltage range
    • High efficiency (>90%)
    • ±5% LED current accuracy
    • MIC3203: Dither enabled for low EMI
    • MIC3203-1: Dither disabled
    • High-side current sense
    • Dedicated dimming control input
    • Hysteretic control (no compensation required)
    • Up to 1.5MHz switching frequency
    • Adjustable constant LED current
    • Over-temperature protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number MIC3203
Product Name HBLED Driver Controller with High-Side Current Sense
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current transducer 1200A RMS - 1-CTM1200ID - Hottinger Brüel & Kjær A/S
Specs
Technology Fluxgate
Current 1500 amps
View Details
Current Sensor ICs - 7515300P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details