LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming 8-SOIC
IC LED DRIVER CTRLR PWM 8SOIC Product overview: MIC3203-1YM-TR from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3203-1YM-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 884719-MIC3203-1YM-T
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: LED Driver IC 1 Output DC DC Controller Step-Down (Buck) PWM Dimming - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC3203
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC3203-1YM TR, MIC3203-1YM TR-ND
IC LED DRIVER CTRLR DIM 8SOIC
IC LED DRIVER CTRLR PWM 8SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | MIC3203-1YM-TR-ND | 137-MIC3203-1YM-TR | 884719-MIC3203-1YM-TR | MIC3203-1YM-TR | MIC3203-1YM-TR |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - MIC3203-1YM-TR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 4.5 to 42 volts | 4.5 to 42 volts | 4.5 to 42 volts | ||
| Features | RoHS Compliant |