LED Driver IC 1 Output DC DC Regulator Step-Down (Buck) PWM Dimming 1A 8-SOIC-EP
IC LED DRIVER RGLTR PWM 1A 8SOIC Product overview: MIC3202-1YME from Microchip Technology is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-MIC3202-1YME can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 807444-MIC3202-1YME
Packaging: Tube
Type: DC DC Regulator
Mounting Style: SMD
Applications: Lighting
Frequency: 1MHz
Current - Output / Channel: 1A
Internal Switch(s): Yes
Topology: Step-Down (Buck)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 6V
Supplier Device Package: 8-SOIC-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-SOIC Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 95
MSL Level: 2 (1 Year)
Voltage - Supply (Maximum): 37V
Part Number Series: MIC3202-1
LED Lighting Drivers 37V/ 1A HBLED Driver with High-Side Current Sense
IC LED DRIVER RGLTR DIM 1A 8SOIC
IC LED DRIVER RGLTR PWM 1A 8SOIC
37V/ 1A HBLED DRIVER WITH HIGH-SIDE CURRENT SENSE 8 SOIC 3.9MM TUBE ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 576-3759-5-ND | 137-MIC3202-1YME | 807444-MIC3202-1YME | MIC3202-1YME | MIC3202-1YME | MIC3202-1YME | 71Y0735 |
| Product Name | LED Drivers | 1A LED Driver IC | PMIC - PMIC - LED Drivers - MIC3202-1YME | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 37V/ 1A Hbled Driver With High-Side Current Sense 8 Soic 3.9Mm Tube Rohs Compliant Microchip |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 6 to 37 volts | 6 to 37 volts | 6 to 37 volts | ||||
| Output Current | 1000 milliamps | 1000 milliamps | |||||
| Features | RoHS Compliant | RoHS Compliant |