Microchip Technology, Inc. 37V/1A HBLED Driver with High-Side Current Sense MIC3202-1

Description
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet
Description
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
37V/1A HBLED Driver with High-Side Current Sense - MIC3202-1 - Microchip Technology, Inc.
Chandler, AZ, United States
37V/1A HBLED Driver with High-Side Current Sense
MIC3202-1
37V/1A HBLED Driver with High-Side Current Sense MIC3202-1
The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202. Additional Features 6V to 37V input voltage range High efficiency (>90%) ±5% LED current accuracy MIC3202: Dither enabled for low EMI MIC3202-1: Dither disabled High-side current sense (up to 1A) Dedicated dimming control input Hysteretic control (no compensation required) Up to 1MHz switching frequency Adjustable constant LED current Over-temperature protection -40°C to +125°C junction temperature range

The MIC3202 is a hysteretic, step-down, constant-current, High-Brightness LED (HB LED) driver. It provides an ideal solution for interior/exterior lighting, architectural and ambient lighting, LED bulbs, and other general illumination applications. The MIC3202 is well suited for lighting applications requiring a wide-input voltage range. The hysteretic control gives good supply rejection and fast response during load transients and PWM dimming. The high-side current sensing and on-chip current-sense amplifier delivers LED current with ±5% accuracy. An external high-side current-sense resistor is used to set the output current. The MIC3202 offers a dedicated PWM input (DIM) which enables a wide range of pulsed dimming. High-frequency switching operation of up to 1MHz allows the use of smaller external components, minimizing space and cost. The MIC3202 offers a frequency dither feature for low-EMI applications. The MIC3202 operates over a junction temperature from -40°C to +125°C and is available in an 8-pin e-Pad SOIC package. A dither disabled version MIC3202-1 is also available in the same package as the MIC3202.

Additional Features

    • 6V to 37V input voltage range
    • High efficiency (>90%)
    • ±5% LED current accuracy
    • MIC3202: Dither enabled for low EMI
    • MIC3202-1: Dither disabled
    • High-side current sense (up to 1A)
    • Dedicated dimming control input
    • Hysteretic control (no compensation required)
    • Up to 1MHz switching frequency
    • Adjustable constant LED current
    • Over-temperature protection
    • -40°C to +125°C junction temperature range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number MIC3202-1
Product Name 37V/1A HBLED Driver with High-Side Current Sense
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

CURRENT TRANSDUCER 400A RMS - 1-CTS400ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 600 amps
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers