Microchip Technology, Inc. PMIC - PMIC - Laser Drivers - MIC3003GFL MIC3003GFL

Description
Manufacturer: Microchip Technology Win Source Part Number: 1222435-MIC3003GFL Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Data Rate: 10Gbps Supply Current: 2.3mA Categories: Integrated Circuits Supplier Device Package: 24-MLF (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MIC3003 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1222435-MIC3003GFL Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Data Rate: 10Gbps Supply Current: 2.3mA Categories: Integrated Circuits Supplier Device Package: 24-MLF (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MIC3003 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Laser Drivers - MIC3003GFL - 1222435-MIC3003GFL - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Laser Drivers - MIC3003GFL
1222435-MIC3003GFL
PMIC - PMIC - Laser Drivers - MIC3003GFL 1222435-MIC3003GFL
Manufacturer: Microchip Technology Win Source Part Number: 1222435-MIC3003GFL Packaging: Tube Type: Laser Diode Controller (Fiber Optic) Mounting Style: SMD Data Rate: 10Gbps Supply Current: 2.3mA Categories: Integrated Circuits Supplier Device Package: 24-MLF (3x3) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Homepage: www.micrel.com Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Family Part Number: MIC3003 Manufacturer Pack Quantity: 100 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 3.6V

Manufacturer: Microchip Technology
Win Source Part Number: 1222435-MIC3003GFL
Packaging: Tube
Type: Laser Diode Controller (Fiber Optic)
Mounting Style: SMD
Data Rate: 10Gbps
Supply Current: 2.3mA
Categories: Integrated Circuits
Supplier Device Package: 24-MLF (3x3)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Homepage: www.micrel.com
Manufacturer Package: 24-VFQFN Exposed Pad, 24-MLF
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Family Part Number: MIC3003
Manufacturer Pack Quantity: 100
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 3.6V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1222435-MIC3003GFL
Product Name PMIC - PMIC - Laser Drivers - MIC3003GFL
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1220259 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details